Associated Power Technologies, Inc. Automated Power Source Model 6020

Description
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.
Description
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.

Suppliers

Company
Product
Description
Supplier Links
Automated Power Source - Model 6020 - Associated Power Technologies, Inc.
Lake Forest, IL, USA
Automated Power Source
Model 6020
Automated Power Source Model 6020
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.

Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.

Supplier's Site

Technical Specifications

  Associated Power Technologies, Inc.
Product Category Power Frequency Converters
Product Number Model 6020
Product Name Automated Power Source
Converter Type Solid State
Form Factor Desktop
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 208 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable AC Power Source 10kVA 15kVA 20kVA 30kVA AC Variable Frequency Converter Power Source - No.1601202721460 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
AC-AC Frequency Converter with Universal AC-input or high DC-input voltage - FC 100-F2 - 100VA - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion 47-430 Hz
Input Voltage 95 to 264 volts
Output Voltage 115 to 400 volts
View Details
FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
Automated Power Source - Model 6005 - Associated Power Technologies, Inc.
Associated Power Technologies, Inc.
Specs
Converter Type Solid State
Form Factor Desktop
Frequency Conversion Variable
View Details