Associated Power Technologies, Inc. Automated Power Source Model 6010

Description
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.
Description
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.

Suppliers

Company
Product
Description
Supplier Links
Automated Power Source - Model 6010 - Associated Power Technologies, Inc.
Lake Forest, IL, USA
Automated Power Source
Model 6010
Automated Power Source Model 6010
Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.

Our 6000 Series Automated AC Power Sources are ideal for advanced applications at competitive prices. Switch-mode technology and a direct coupled output make these AC Power Sources lightweight and efficient for use on the bench-top or rack mount applications. Optional DC Output Voltage allows you to get even more range out of your Power Source. Use the rotary knob to adjust voltage or frequency during testing. Easily adjust the starting or ending phase angle of the output waveform. Simulate the effect of voltage surges and drops on your DUT for transient testing. The 6000 Series Automated AC Power Source is the power source for your advanced application.

Supplier's Site

Technical Specifications

  Associated Power Technologies, Inc.
Product Category Power Frequency Converters
Product Number Model 6010
Product Name Automated Power Source
Converter Type Solid State
Form Factor Desktop
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

FREQUENCY CONVERTERS FA10099 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Rack Mount
Input Voltage 85 to 265 volts
Output Voltage 120 volts
View Details
1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
AC PWM VVVF Variable Voltage Variable Frequency 40Hz to 500Hz Adjustable Voltage Stabilizer - No.10000035407792 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
Manual Power Source - Model 5005 - Associated Power Technologies, Inc.
Associated Power Technologies, Inc.
Specs
Converter Type Solid State
Form Factor Desktop
Frequency Conversion Variable
View Details