Associated Power Technologies, Inc. Manual Power Source Model 5010

Description
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.
Description
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.

Suppliers

Company
Product
Description
Supplier Links
Manual Power Source - Model 5010 - Associated Power Technologies, Inc.
Lake Forest, IL, USA
Manual Power Source
Model 5010
Manual Power Source Model 5010
Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.

Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.

Supplier's Site

Technical Specifications

  Associated Power Technologies, Inc.
Product Category Power Frequency Converters
Product Number Model 5010
Product Name Manual Power Source
Converter Type Solid State
Form Factor Desktop
Frequency Conversion Variable
Phase Conversion 1:1
Input Voltage 115 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
1000VA, Industrial Quality AC-AC Frequency Converter PFC Universal AC Input, Split-Phase AC-Output - FCP 1K-F7W - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion Variable
Phase Conversion 3:3
Input Voltage 95 to 264 volts
View Details
Solid AC Power Source Variable Frequency Power Supply 30kVA 60kVA 80kVA 100kVA - No.1601202630585 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
Automated Power Source - Model 6010 - Associated Power Technologies, Inc.
Associated Power Technologies, Inc.
Specs
Converter Type Solid State
Form Factor Desktop
Frequency Conversion Variable
View Details