Assembly Automation Industries Screw Feeder SA-1.5

Description
Automation Components for Screw Feeding Will feed up to 60 screws/minute. Polymer coated bowl for long life, fastener protection & quite operation. Hardened ground tool steel are used in high wear areas of the bowl & in all escapements & tracks.
Datasheet
Description
Automation Components for Screw Feeding Will feed up to 60 screws/minute. Polymer coated bowl for long life, fastener protection & quite operation. Hardened ground tool steel are used in high wear areas of the bowl & in all escapements & tracks.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Feeder - SA-1.5 - Assembly Automation Industries
Duarte, CA, USA
Screw Feeder
SA-1.5
Screw Feeder SA-1.5
Automation Components for Screw Feeding Will feed up to 60 screws/minute. Polymer coated bowl for long life, fastener protection & quite operation. Hardened ground tool steel are used in high wear areas of the bowl & in all escapements & tracks.

Automation Components for Screw Feeding

  • Will feed up to 60 screws/minute.
  • Polymer coated bowl for long life, fastener protection & quite operation.
  • Hardened ground tool steel are used in high wear areas of the bowl & in all escapements & tracks.
Datasheet

Technical Specifications

  Assembly Automation Industries
Product Category Screwdrivers (electric and pneumatic)
Product Number SA-1.5
Product Name Screw Feeder
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Operating Noise Level 72 dB
Features Feeder System
Air Consumption 8 CFM (13.6 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Screw Installation System - Stickscrew® - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Hand-Held Cylindrical
Head Style In-line
View Details
Pistol Grip Screwdriver with Screwfeeder - VLB-900PS Locking Bit - Visumatic Industrial Products
Specs
Drive Style Pneumatic (optional feature); Electric (optional feature); Torque Controlled
Screwdriver Style Hand-Held with Pistol Grip
Head Style In-line
View Details
Electric Screwdrivers - 1966366 - RS Components, Ltd.
Specs
Drive Style Electric
Actuation Lever
Rated Free Speed 1000 rpm
View Details
6821 - Drywall Screwdriver - 6821 - Makita USA, Inc.
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 0.0 to 4000 rpm
View Details