Artifex Engineering Variable Slit

Description
The body of slit is assembled with edge blade by precision machining along with the delicate gear mechanism to ensure the parallelism while adjustment. Monolithic aluminum alloy enclosure to ensure the gear mechanism is well protected. Find adjustment mechanism thanks to micrometer head design. * Symmetric mechanism design to keep center of slit fixed while adjustment. * Slit high is 10mm. * Slit width is adjustable from 0 to 5mm.
Description
The body of slit is assembled with edge blade by precision machining along with the delicate gear mechanism to ensure the parallelism while adjustment. Monolithic aluminum alloy enclosure to ensure the gear mechanism is well protected. Find adjustment mechanism thanks to micrometer head design. * Symmetric mechanism design to keep center of slit fixed while adjustment. * Slit high is 10mm. * Slit width is adjustable from 0 to 5mm.

Suppliers

Company
Product
Description
Supplier Links
Variable Slit -  - Artifex Engineering
Emden, Germany
Variable Slit
Variable Slit
The body of slit is assembled with edge blade by precision machining along with the delicate gear mechanism to ensure the parallelism while adjustment. Monolithic aluminum alloy enclosure to ensure the gear mechanism is well protected. Find adjustment mechanism thanks to micrometer head design. * Symmetric mechanism design to keep center of slit fixed while adjustment. * Slit high is 10mm. * Slit width is adjustable from 0 to 5mm.

The body of slit is assembled with edge blade by precision machining along with the delicate gear mechanism to ensure the parallelism while adjustment. Monolithic aluminum alloy enclosure to ensure the gear mechanism is well protected. Find adjustment mechanism thanks to micrometer head design.

* Symmetric mechanism design to keep center of slit fixed while adjustment.

* Slit high is 10mm.

* Slit width is adjustable from 0 to 5mm.

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Apertures
Product Name Variable Slit
Geometry Circular
Unlock Full Specs
to access all available technical data

Similar Products

Piezoslit - PZS 2 (60 micron slit) - Piezosystem Jena, Inc.
Specs
Geometry Slit
Aperture Size 0.0 to 60 µm (0.0 to 2.36 mils)
View Details
Sapphire Wafers & Ruby Aperture Jewels -  - Swiss Jewel Company
Specs
Geometry Circular
Substrate Material Glass
Aperture Size 40.64 to 1003 µm (1.6 to 39.5 mils)
View Details
Iris Diaphragm Sprung Steel Leaves 4-100mm aperture - GIQ75100 - Knight Optical (UK) Ltd
Specs
Aperture Size 100000 µm (3937 mils)
Aperture Tolerance 4500 to 75000 µm (177 to 2953 mils)
Substrate thickness 9 mm (0.3543 inches)
View Details
Mounted High Energy Precision Pinholes -  - Artifex Engineering
Specs
Geometry Round/Dot
Substrate Material Metal
Aperture Size 5 to 200 µm (0.1969 to 7.87 mils)
View Details