Artifex Engineering Spatial Filter With Tilt / Tip

Description
With a compact heavy-duty design, this spatial filter accepts microscope objectives and pinholes of standard size. A C-shaped spring is provided to facilitate interchange between pinholes of one particular size to another size. This spatial filter can be mounted to a post/holder with a base, or an optical table. Objectives are subject to adjustment through a fine pitch lead screw. x and y are included in this model for 2-axis tilt fine tune. * Compact, heavy-duty design * 5 axes direction adjustment in X, Y, Z, x and y * Accepts standard size microscope objectives and pinholes * C-shaped spring facilitates interchange for pinholes of different size * Tilt / Tip: 3˚ * Fine pitch lead screw for adjustment of objective
Description
With a compact heavy-duty design, this spatial filter accepts microscope objectives and pinholes of standard size. A C-shaped spring is provided to facilitate interchange between pinholes of one particular size to another size. This spatial filter can be mounted to a post/holder with a base, or an optical table. Objectives are subject to adjustment through a fine pitch lead screw. x and y are included in this model for 2-axis tilt fine tune. * Compact, heavy-duty design * 5 axes direction adjustment in X, Y, Z, x and y * Accepts standard size microscope objectives and pinholes * C-shaped spring facilitates interchange for pinholes of different size * Tilt / Tip: 3˚ * Fine pitch lead screw for adjustment of objective

Suppliers

Company
Product
Description
Supplier Links
Spatial Filter With Tilt / Tip -  - Artifex Engineering
Emden, Germany
Spatial Filter With Tilt / Tip
Spatial Filter With Tilt / Tip
With a compact heavy-duty design, this spatial filter accepts microscope objectives and pinholes of standard size. A C-shaped spring is provided to facilitate interchange between pinholes of one particular size to another size. This spatial filter can be mounted to a post/holder with a base, or an optical table. Objectives are subject to adjustment through a fine pitch lead screw. x and y are included in this model for 2-axis tilt fine tune. * Compact, heavy-duty design * 5 axes direction adjustment in X, Y, Z, x and y * Accepts standard size microscope objectives and pinholes * C-shaped spring facilitates interchange for pinholes of different size * Tilt / Tip: 3˚ * Fine pitch lead screw for adjustment of objective

With a compact heavy-duty design, this spatial filter accepts microscope objectives and pinholes of standard size. A C-shaped spring is provided to facilitate interchange between pinholes of one particular size to another size. This spatial filter can be mounted to a post/holder with a base, or an optical table. Objectives are subject to adjustment through a fine pitch lead screw. x and y are included in this model for 2-axis tilt fine tune.

* Compact, heavy-duty design

* 5 axes direction adjustment in X, Y, Z, x and y

* Accepts standard size microscope objectives and pinholes

* C-shaped spring facilitates interchange for pinholes of different size

* Tilt / Tip: 3˚

* Fine pitch lead screw for adjustment of objective

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Spatial Filter With Tilt / Tip
Mount Type Microscope Objective Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount - CYM-2R-A12.7 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width or Elliptical Minor Axis 25.4 mm (1 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Precision Laser Mount -  - Artifex Engineering
Artifex Engineering
Specs
Mount Type Laser Mount
Shape Circular
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 45 mm (1.77 inch)
View Details