Artifex Engineering Precision Laser Mount

Description
Precision laser mount 04LMP-series are useful when direct position reading is necessary. Two independent precision micrometers are provided for adjustment of 4˚ in two perpendicular axes. A nylon-tipped setscrew is provided to prevent laser tube from wobbling while mounted in place. * Individual, precision micrometers provide adjustment in two axes. * Adjustment range, 4˚ * Laser held without wobbling by nylon tipped setscrew. * Four diameter models for laser heads with diameter of 1.28, 1.4, 1.53, 1.77 inch (32.5, 35.6, 38.8, 45mm).
Description
Precision laser mount 04LMP-series are useful when direct position reading is necessary. Two independent precision micrometers are provided for adjustment of 4˚ in two perpendicular axes. A nylon-tipped setscrew is provided to prevent laser tube from wobbling while mounted in place. * Individual, precision micrometers provide adjustment in two axes. * Adjustment range, 4˚ * Laser held without wobbling by nylon tipped setscrew. * Four diameter models for laser heads with diameter of 1.28, 1.4, 1.53, 1.77 inch (32.5, 35.6, 38.8, 45mm).

Suppliers

Company
Product
Description
Supplier Links
Precision Laser Mount -  - Artifex Engineering
Emden, Germany
Precision Laser Mount
Precision Laser Mount
Precision laser mount 04LMP-series are useful when direct position reading is necessary. Two independent precision micrometers are provided for adjustment of 4˚ in two perpendicular axes. A nylon-tipped setscrew is provided to prevent laser tube from wobbling while mounted in place. * Individual, precision micrometers provide adjustment in two axes. * Adjustment range, 4˚ * Laser held without wobbling by nylon tipped setscrew. * Four diameter models for laser heads with diameter of 1.28, 1.4, 1.53, 1.77 inch (32.5, 35.6, 38.8, 45mm).

Precision laser mount 04LMP-series are useful when direct position reading is necessary. Two independent precision micrometers are provided for adjustment of 4˚ in two perpendicular axes. A nylon-tipped setscrew is provided to prevent laser tube from wobbling while mounted in place.

* Individual, precision micrometers provide adjustment in two axes.

* Adjustment range, 4˚

* Laser held without wobbling by nylon tipped setscrew.

* Four diameter models for laser heads with diameter of 1.28, 1.4, 1.53, 1.77 inch (32.5, 35.6, 38.8, 45mm).

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Precision Laser Mount
Mount Type Laser Mount
Unlock Full Specs
to access all available technical data

Similar Products

Picomotor Piezo Gimbal Mount, 1.0 in. Diameter, 2-Axis - 8814 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Specs
Mount Type Filter Holder (optional feature); Lens Holder (optional feature); Mirror Mount (optional feature)
Clear Aperture 22 mm (0.8661 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25 mm (0.9843 inch)
View Details