Artifex Engineering Precision Corner Mirror Mount

Description
The corner-mounting design is provided for the application that the optic is not easily to go. This model is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Pins guide are used to resist any abrasion from the ball-tipped adjustment screws. * Low-Cost, High Stable Design * Precision M6 x 0.25mm adjuster screw * Aperture for 1 inch (25.4mm) diameter optics * 3.5˚ tilt range * Corner Design for typical application * Locks the optics by a set screw (the POM included)
Description
The corner-mounting design is provided for the application that the optic is not easily to go. This model is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Pins guide are used to resist any abrasion from the ball-tipped adjustment screws. * Low-Cost, High Stable Design * Precision M6 x 0.25mm adjuster screw * Aperture for 1 inch (25.4mm) diameter optics * 3.5˚ tilt range * Corner Design for typical application * Locks the optics by a set screw (the POM included)

Suppliers

Company
Product
Description
Supplier Links
Precision Corner Mirror Mount -  - Artifex Engineering
Emden, Germany
Precision Corner Mirror Mount
Precision Corner Mirror Mount
The corner-mounting design is provided for the application that the optic is not easily to go. This model is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Pins guide are used to resist any abrasion from the ball-tipped adjustment screws. * Low-Cost, High Stable Design * Precision M6 x 0.25mm adjuster screw * Aperture for 1 inch (25.4mm) diameter optics * 3.5˚ tilt range * Corner Design for typical application * Locks the optics by a set screw (the POM included)

The corner-mounting design is provided for the application that the optic is not easily to go. This model is precision machined at all points to ensure stability while high-resolution position adjustment. Precision design with strong spring loading is selected to surpass criteria for repeatability and durability. Pins guide are used to resist any abrasion from the ball-tipped adjustment screws.

* Low-Cost, High Stable Design

* Precision M6 x 0.25mm adjuster screw

* Aperture for 1 inch (25.4mm) diameter optics

* 3.5˚ tilt range

* Corner Design for typical application

* Locks the optics by a set screw (the POM included)

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Mounts
Product Name Precision Corner Mirror Mount
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flipper Optic Mount, 2.0 in. Optic Diameter, 8-32 - 9892 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
PiezoMike Linear Actuator with Kinematic Mirror Mount - N-480 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Circular Filter Wheel Mount -  - Artifex Engineering
Specs
Mount Type Filter Holder
Shape Circular
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details