Artifex Engineering Precision Air Slit

Description
Specifications: Material: Stainless Steel Non Magnetic Thickness: 0.0127mm / 0.0005" Diameter: 9.53mm / 0.375" Substrate Finish: None Slit Length: 3mm
Description
Specifications: Material: Stainless Steel Non Magnetic Thickness: 0.0127mm / 0.0005" Diameter: 9.53mm / 0.375" Substrate Finish: None Slit Length: 3mm

Suppliers

Company
Product
Description
Supplier Links
Precision Air Slit -  - Artifex Engineering
Emden, Germany
Precision Air Slit
Precision Air Slit
Specifications: Material: Stainless Steel Non Magnetic Thickness: 0.0127mm / 0.0005" Diameter: 9.53mm / 0.375" Substrate Finish: None Slit Length: 3mm

Specifications:

Material: Stainless Steel Non Magnetic

Thickness: 0.0127mm / 0.0005"

Diameter: 9.53mm / 0.375"

Substrate Finish: None

Slit Length: 3mm

Supplier's Site

Technical Specifications

  Artifex Engineering
Product Category Optical Apertures
Product Name Precision Air Slit
Geometry Slit
Substrate Material Metal
Aperture Size 5 to 200 µm (0.1969 to 7.87 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Wafers & Ruby Aperture Jewels -  - Swiss Jewel Company
Specs
Geometry Circular
Substrate Material Glass
Aperture Size 40.64 to 1003 µm (1.6 to 39.5 mils)
View Details
Iris Diaphragm Sprung Steel Leaves 0-38mm aperture - GIF2538 - Knight Optical (UK) Ltd
Specs
Aperture Size 38000 µm (1496 mils)
Aperture Tolerance 0.0 to 25000 µm (0.0 to 984 mils)
Substrate thickness 6.1 mm (0.2402 inches)
View Details
Piezoslit - PZS 2 (60 micron slit) - Piezosystem Jena, Inc.
Specs
Geometry Slit
Aperture Size 0.0 to 60 µm (0.0 to 2.36 mils)
View Details
Optical Apertures (Custom) -  - Advanced Optics, Inc.
Advanced Optics, Inc.
Specs
Geometry Array (optional feature); Circular (optional feature); Cross (optional feature); Round/Dot (optional feature); Slit (optional feature); Square/Rectangular (optional feature); Custom
Substrate Material Glass
Aperture Size 762 to 444500 µm (30 to 17500 mils)
View Details