Artesyn Embedded Power Adapter, Ac-Dc, 5V, 5W; Power Supply Approvals Artesyn Embedded Technologies DA5-050US-B

Description
ADAPTER, AC-DC, 5V, 5W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US RoHS Compliant: Yes
Datasheet
Description
ADAPTER, AC-DC, 5V, 5W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Ac-Dc, 5V, 5W; Power Supply Approvals Artesyn Embedded Technologies - 23AC4096 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Ac-Dc, 5V, 5W; Power Supply Approvals Artesyn Embedded Technologies
23AC4096
Adapter, Ac-Dc, 5V, 5W; Power Supply Approvals Artesyn Embedded Technologies 23AC4096
ADAPTER, AC-DC, 5V, 5W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US RoHS Compliant: Yes

ADAPTER, AC-DC, 5V, 5W; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Plug Type:US RoHS Compliant: Yes

Supplier's Site
Adaptor, Ac-Dc, 5V, 1A, Black, Us; Power Supply Approvals Artesyn Embedded Technologies - 71Y6919 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, 5V, 1A, Black, Us; Power Supply Approvals Artesyn Embedded Technologies
71Y6919
Adaptor, Ac-Dc, 5V, 1A, Black, Us; Power Supply Approvals Artesyn Embedded Technologies 71Y6919
ADAPTOR, AC-DC, 5V, 1A, BLACK, US; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, 5V, 1A, BLACK, US; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 23AC4096 71Y6919
Product Name Adapter, Ac-Dc, 5V, 5W; Power Supply Approvals Artesyn Embedded Technologies Adaptor, Ac-Dc, 5V, 1A, Black, Us; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC / DC Adapter DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-SDR-480P-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 20 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details