The DA18-M series of 18 watt plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications, computer peripheral and test and measurement systems. They are available with a very wide variety of fixed and interchangeable AC plug configurations for use in different countries.
All these adapters accept a wide 90—264 Vac input. There is a choice of 12 Vdc and 15 Vdc output versions. The output cables are fitted with barrel type plug connectors. DA18-M series adapters use high efficiency switch-mode power conversion technology and meet Energy Star Efficiency Level V criteria.
| Artesyn Embedded Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | DA18-M Medical Series |
| Product Name | 18W Wall Mount AC-DC Power Adapter, Medically Approved |
| Type | AC / DC Adapter; Medical Power Supply |
| Operating Temperature | 0 to 40 C (32 to 104 F) |
| Regulatory Compliance | RoHS |
| DC Output Voltage | 12.0 to 15.0 volts |
| DC Output Current | 0.0 to 1.5 amps |