Artesyn DA10-050MP-M402 AC/DC Adapter
ADAPTOR, MEDICAL, AC-DC, 5V, 2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:2V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 1623636 | 43AC2006 |
| Product Name | AC/DC Adapters | Adaptor, Medical, Ac-Dc, 5V, 2A; Power Supply Approvals Artesyn Embedded Technologies |
| Type | AC / DC Adapter; Medical Power Supply | DC Power Supply |
| Adapter Plug Type | Global plug | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant |
| Number of Outputs | 1 # | 1 # |