Richardson RFPD Doherty Splitter/Combiner X3DC09E2S

Description
Doherty Combiner. The X3DC09E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC09E2S is designed particularly for Doherty Amplifier applications, where tightly controlled phase and amplitude imbalance as well as low insertion loss are required for maximum and low power condition. It can be used in high power applications up to 200 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
Request a Quote Datasheet
Description
Doherty Combiner. The X3DC09E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC09E2S is designed particularly for Doherty Amplifier applications, where tightly controlled phase and amplitude imbalance as well as low insertion loss are required for maximum and low power condition. It can be used in high power applications up to 200 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Doherty Splitter/Combiner - X3DC09E2S - Richardson RFPD
Downers Grove, IL, United States
Doherty Splitter/Combiner
X3DC09E2S
Doherty Splitter/Combiner X3DC09E2S
Doherty Combiner. The X3DC09E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC09E2S is designed particularly for Doherty Amplifier applications, where tightly controlled phase and amplitude imbalance as well as low insertion loss are required for maximum and low power condition. It can be used in high power applications up to 200 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Doherty Combiner. The X3DC09E2S is a low profile, high performance Doherty Combiner in a new easy to use, manufacturing friendly surface mount package. The X3DC09E2S is designed particularly for Doherty Amplifier applications, where tightly controlled phase and amplitude imbalance as well as low insertion loss are required for maximum and low power condition. It can be used in high power applications up to 200 watts. Parts have been subjected to rigorous qualification testing and they are manufactured using materials with coefficients of thermal expansion (CTE) compatible with common substrates such as FR4, G-10, RF-35, RO4350 and polyimide. Produced with 6 of 6 RoHS compliant tin immersion finish.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number X3DC09E2S
Product Name Doherty Splitter/Combiner
Operating Temperature -55 to 95 C (-67 to 203 F)
Frequency 920.00 to 960.00 MHz
Insertion Loss 0.15 dB
Unlock Full Specs
to access all available technical data

Similar Products

N-Way Divider / Combiner - DSS-327-PIN - Richardson RFPD
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SF-1
Frequency 1000.00 MHz
View Details
N-Way Divider / Combiner - MAPDCC0001 - Richardson RFPD
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor SM-156
Frequency 1000.00 MHz
View Details
N-Way Divider / Combiner - MAPDCC0009 - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details