Richardson RFPD RF Power Transistor VRF157FL

Description
The VRF157FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion.
Request a Quote
Description
The VRF157FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VRF157FL is a gold-metallized silicon n-channel RF power transistor for broadband commercial and military applications, offering 600W output power with 21dB typical gain at 30MHz and 50V drain bias. It features a flangeless package with four pins: drain, two source, and gate. Maximum drain-source voltage is 170V, continuous drain current is 60A, and total power dissipation is 1350W at 25°C case temperature. Junction-to-case thermal resistance is 0.13°C/W, with a maximum junction temperature of 200°C. The device is RoHS compliant, nitride passivated, and includes refractory gold metallization for ruggedness and low intermodulation distortion. It is compatible with MIL-STD-1311 Version A for IMD measurement. Beryllium oxide ceramic is present in the device and requires careful handling to avoid toxic dust exposure.

Datasheet Summary
Powered by GS/AI

The VRF157FL is a gold-metallized silicon n-channel RF power transistor for broadband commercial and military applications, offering 600W output power with 21dB typical gain at 30MHz and 50V drain bias. It features a flangeless package with four pins: drain, two source, and gate. Maximum drain-source voltage is 170V, continuous drain current is 60A, and total power dissipation is 1350W at 25°C case temperature. Junction-to-case thermal resistance is 0.13°C/W, with a maximum junction temperature of 200°C. The device is RoHS compliant, nitride passivated, and includes refractory gold metallization for ruggedness and low intermodulation distortion. It is compatible with MIL-STD-1311 Version A for IMD measurement. Beryllium oxide ceramic is present in the device and requires careful handling to avoid toxic dust exposure.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - VRF157FL - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
VRF157FL
RF Power Transistor VRF157FL
The VRF157FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion.

The VRF157FL is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or intermodulation distortion.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number VRF157FL
Product Name RF Power Transistor
Output Power 600 watts
Unlock Full Specs
to access all available technical data