Richardson RFPD RF Power Transistor VRF150

Description
The VRF150 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.
Request a Quote
Description
The VRF150 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VRF150 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion. It is packaged in a 0.5-inch SOE package measuring 25.14 mm length, 12.95 mm width, and 6.98 mm height. The device has a drain-source voltage rating of 170 V, a continuous drain current of 16 A at 25°C, and a total power dissipation of 300 W. It offers 18 dB typical gain at 30 MHz and 11 dB at 150 MHz with 150 W output power at 50 V. Thermal resistance from junction to case is 0.60 °C/W. The transistor is RoHS compliant, nitride passivated, and rated for a maximum junction temperature of 200°C. It features 30:1 load VSWR capability and meets AEC-Q200 qualification standards.

Datasheet Summary
Powered by GS/AI

The VRF150 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion. It is packaged in a 0.5-inch SOE package measuring 25.14 mm length, 12.95 mm width, and 6.98 mm height. The device has a drain-source voltage rating of 170 V, a continuous drain current of 16 A at 25°C, and a total power dissipation of 300 W. It offers 18 dB typical gain at 30 MHz and 11 dB at 150 MHz with 150 W output power at 50 V. Thermal resistance from junction to case is 0.60 °C/W. The transistor is RoHS compliant, nitride passivated, and rated for a maximum junction temperature of 200°C. It features 30:1 load VSWR capability and meets AEC-Q200 qualification standards.

Suppliers

Company
Product
Description
Supplier Links
RF Power Transistor - VRF150 - Richardson RFPD
Downers Grove, IL, United States
RF Power Transistor
VRF150
RF Power Transistor VRF150
The VRF150 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.

The VRF150 is a gold-metallized silicon n-channel RF power transistor designed for broadband commercial and military applications requiring high power and gain without compromising reliability, ruggedness, or inter-modulation distortion.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF MOSFET Transistors
Product Number VRF150
Product Name RF Power Transistor
Output Power 150 watts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - D1013UK - Richardson RFPD
Specs
Output Power 20 watts
Power Gain 13 dB
Operating Frequency 1 to 500 MHz
View Details
RF Power Transistor - D2224UK - Richardson RFPD
Specs
Output Power 5 watts
Power Gain 7 dB
Operating Frequency 1 to 850 MHz
View Details
RF Power Transistor - MRF148AMP - Richardson RFPD
Specs
Output Power 30 watts
Power Gain 18 dB
Operating Frequency 2 to 175 MHz
View Details
RF Power Transistor - D2201UK - Richardson RFPD
Specs
Output Power 2.5 watts
Power Gain 10 dB
Operating Frequency 1 to 1000 MHz
View Details