Richardson RFPD Up/Down Converter RFPD-RT-0626-1

Description
Get a 10% discount on this product when you buy RFPD-RT-2444-1 and/or RFPD-RO-0126-8 on the same order! Contact Richardson RFPD for details 6 to 26 GHz Frequency Converter The RFPD-RT-0626-1 RF Converter is a stand-alone platform for use in the 6 to 26 GHz range. The module is designed to interface directly with software defined radios, such as those commonly implemented using Analog Device’s Mixed-Signal Front-End (MxFE), National Instruments USRP, or similar Software Defined Radio. Up to four modules can be combined in parallel to create complex MIMO applications. Common Applications 5G FR3 Research and Development Aerospace and Defense Application Prototyping Software Defined Radio Applications Advanced Wireless Communications Research
Request a Quote
Description
Get a 10% discount on this product when you buy RFPD-RT-2444-1 and/or RFPD-RO-0126-8 on the same order! Contact Richardson RFPD for details 6 to 26 GHz Frequency Converter The RFPD-RT-0626-1 RF Converter is a stand-alone platform for use in the 6 to 26 GHz range. The module is designed to interface directly with software defined radios, such as those commonly implemented using Analog Device’s Mixed-Signal Front-End (MxFE), National Instruments USRP, or similar Software Defined Radio. Up to four modules can be combined in parallel to create complex MIMO applications. Common Applications 5G FR3 Research and Development Aerospace and Defense Application Prototyping Software Defined Radio Applications Advanced Wireless Communications Research
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Up/Down Converter - RFPD-RT-0626-1 - Richardson RFPD
Downers Grove, IL, United States
Up/Down Converter
RFPD-RT-0626-1
Up/Down Converter RFPD-RT-0626-1
Get a 10% discount on this product when you buy RFPD-RT-2444-1 and/or RFPD-RO-0126-8 on the same order! Contact Richardson RFPD for details 6 to 26 GHz Frequency Converter The RFPD-RT-0626-1 RF Converter is a stand-alone platform for use in the 6 to 26 GHz range. The module is designed to interface directly with software defined radios, such as those commonly implemented using Analog Device’s Mixed-Signal Front-End (MxFE), National Instruments USRP, or similar Software Defined Radio. Up to four modules can be combined in parallel to create complex MIMO applications. Common Applications 5G FR3 Research and Development Aerospace and Defense Application Prototyping Software Defined Radio Applications Advanced Wireless Communications Research

Get a 10% discount on this product when you buy RFPD-RT-2444-1 and/or RFPD-RO-0126-8 on the same order! Contact Richardson RFPD for details

6 to 26 GHz Frequency Converter

The RFPD-RT-0626-1 RF Converter is a stand-alone platform for use in the 6 to 26 GHz range.

The module is designed to interface directly with software defined radios, such as those commonly implemented using Analog Device’s Mixed-Signal Front-End (MxFE), National Instruments USRP, or similar Software Defined Radio.

Up to four modules can be combined in parallel to create complex MIMO applications.

Common Applications

  • 5G FR3 Research and Development
  • Aerospace and Defense Application Prototyping
  • Software Defined Radio Applications
  • Advanced Wireless Communications Research
Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number RFPD-RT-0626-1
Product Name Up/Down Converter
Converter Type Upconverter / Downconverter
Unlock Full Specs
to access all available technical data

Similar Products

Up/Down Converter - AD8343ARUZ-REEL7 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor TSSOP
Input Frequency 400 to 2400 MHz
View Details
Downconverter - HMC951ALP4E - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 5600 to 6000 MHz
View Details
Up/Down Converter - HMC8119 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Die
Input Frequency 81000 to 86000 MHz
View Details
Downconverter - HMC966LP4E - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor Surface Mount
Input Frequency 17000 to 20000 MHz
View Details