Richardson RFPD Downconverter CHR3763-QDG/20

Description
12-16GHz Integrated Down Converter. The CHR3763-QDG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO buffer, and a RF low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet
Description
12-16GHz Integrated Down Converter. The CHR3763-QDG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO buffer, and a RF low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length. It is supplied in RoHS compliant SMD package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - CHR3763-QDG/20 - Richardson RFPD
Downers Grove, IL, United States
Downconverter
CHR3763-QDG/20
Downconverter CHR3763-QDG/20
12-16GHz Integrated Down Converter. The CHR3763-QDG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO buffer, and a RF low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems. The circuit is manufactured with a pHEMT process, 0.25um gate length. It is supplied in RoHS compliant SMD package.

12-16GHz Integrated Down Converter. The CHR3763-QDG is a multifunction monolithic receiver, which integrates a balanced cold FET mixer, a LO buffer, and a RF low noise amplifier. It is designed for a wide range of applications, from military to commercial communication systems.

The circuit is manufactured with a pHEMT process, 0.25um gate length. It is supplied in RoHS compliant SMD package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number CHR3763-QDG/20
Product Name Downconverter
Converter Type Downconverter
Form Factor QFN
Input Frequency 12000 to 16000 MHz
Output Frequency 0.0 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Downconverter - ADMV7420BCEZ - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LGA_CAV
Input Frequency 81000 to 86000 MHz
View Details
Downconverter - CHR3693-99F/00 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor IC Chip; Chip
Input Frequency 21000 to 26500 MHz
View Details
Up/Down Converter - HMC6787ALC5ATY - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Surface Mount
Input Frequency 37000 to 40000 MHz
View Details
Up/Down Converter - HMC7911LP5ETR - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LFCSP
Input Frequency 17000 to 20000 MHz
View Details