Richardson RFPD RF Limiter PE45361A-X

Description
The PE45361 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment and wireless infrastructure transceivers and antennas. Unlike traditional PIN diode solutions, the PE45361 achieves an adjustable input 1dB compression point or limiting threshold via a low current control voltage (VCTRL), eliminating the need for external bias components such as DC blocking capacitors, RF choke inductors and bias resistors. It delivers low insertion loss and high linearity under non-limiting power levels and extremely fast response time in a limiting event, ensuring protection of sensitive circuitry. It also offers excellent ESD rating and ESD protection. The PE45361 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet
Description
The PE45361 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment and wireless infrastructure transceivers and antennas. Unlike traditional PIN diode solutions, the PE45361 achieves an adjustable input 1dB compression point or limiting threshold via a low current control voltage (VCTRL), eliminating the need for external bias components such as DC blocking capacitors, RF choke inductors and bias resistors. It delivers low insertion loss and high linearity under non-limiting power levels and extremely fast response time in a limiting event, ensuring protection of sensitive circuitry. It also offers excellent ESD rating and ESD protection. The PE45361 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology, offering the performance of GaAs with the economy and integration of conventional CMOS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Limiter - PE45361A-X - Richardson RFPD
Downers Grove, IL, United States
RF Limiter
PE45361A-X
RF Limiter PE45361A-X
The PE45361 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment and wireless infrastructure transceivers and antennas. Unlike traditional PIN diode solutions, the PE45361 achieves an adjustable input 1dB compression point or limiting threshold via a low current control voltage (VCTRL), eliminating the need for external bias components such as DC blocking capacitors, RF choke inductors and bias resistors. It delivers low insertion loss and high linearity under non-limiting power levels and extremely fast response time in a limiting event, ensuring protection of sensitive circuitry. It also offers excellent ESD rating and ESD protection. The PE45361 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE45361 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment and wireless infrastructure transceivers and antennas.

Unlike traditional PIN diode solutions, the PE45361 achieves an adjustable input 1dB compression point or limiting threshold via a low current control voltage (VCTRL), eliminating the need for external bias components such as DC blocking capacitors, RF choke inductors and bias resistors.

It delivers low insertion loss and high linearity under non-limiting power levels and extremely fast response time in a limiting event, ensuring protection of sensitive circuitry. It also offers excellent ESD rating and ESD protection.

The PE45361 is manufactured on Peregrine’s UltraCMOS® process, a patented advanced form of silicon-on-insulator (SOI) technology, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Limiters
Product Number PE45361A-X
Product Name RF Limiter
Frequency Band 10.0 to 8000.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Limiter - PE45450A-X - Richardson RFPD
Specs
Frequency Band 0.0 to 6000.0 MHz
Insertion Loss 0.8000 dB
Peak Power 50 watts
View Details
RF Limiter - L1 - Richardson RFPD
Richardson RFPD
Specs
Frequency Band 5.0 to 3000.0 MHz
Insertion Loss 3 dB
Peak Power 1 watts
View Details