The MRF141 is an RF power FET designed for broadband commercial and military applications up to 175 MHz, delivering 150 W output power at 28 V and 150 W at 175 MHz with 13 dB gain. It features low thermal resistance, nitrogen passivation for reliability, and is ruggedized for operation at rated output power. The device is packaged in a standard RF power package suitable for high-power transmitter and amplifier applications.
Designed for broadband commercial and military applications at frequencies to 175 MHz. The high power, high gain and broadband performance of this device makes possible solid state transmitters for FM broadcast or TV channel frequency bands.
| Richardson RFPD | |
|---|---|
| Product Category | RF MOSFET Transistors |
| Product Number | MRF141MP |
| Product Name | RF Power Transistor |
| Output Power | 150 watts |