Richardson RFPD RF Mixer LTC5552IUDB#TRMPBF

Description
The LTC5552 is a high performance, microwave double balanced passive mixer that can be used for frequency upconversion or downconversion. The device is similar to the LTC5553, but with a broadband, differential DC to 6GHz IF port. The LTC5552 is recommended for applications where the IF frequency range extends below 500MHz. For applications where the IF frequency is always above 500MHz, the LTC5553 is recommended, since it includes an integrated IF balun. The mixer and integrated RF balun are optimized to cover the 3GHz to 20GHz RF frequency range. The integrated LO amplifier is optimized for the 1GHz to 20GHz frequency range, requiring only 0dBm drive. The part delivers high IIP3 and P1dB, low LO leakage and high integration in a small package.
Request a Quote Datasheet
Description
The LTC5552 is a high performance, microwave double balanced passive mixer that can be used for frequency upconversion or downconversion. The device is similar to the LTC5553, but with a broadband, differential DC to 6GHz IF port. The LTC5552 is recommended for applications where the IF frequency range extends below 500MHz. For applications where the IF frequency is always above 500MHz, the LTC5553 is recommended, since it includes an integrated IF balun. The mixer and integrated RF balun are optimized to cover the 3GHz to 20GHz RF frequency range. The integrated LO amplifier is optimized for the 1GHz to 20GHz frequency range, requiring only 0dBm drive. The part delivers high IIP3 and P1dB, low LO leakage and high integration in a small package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - LTC5552IUDB#TRMPBF - Richardson RFPD
Downers Grove, IL, United States
The LTC5552 is a high performance, microwave double balanced passive mixer that can be used for frequency upconversion or downconversion. The device is similar to the LTC5553, but with a broadband, differential DC to 6GHz IF port. The LTC5552 is recommended for applications where the IF frequency range extends below 500MHz. For applications where the IF frequency is always above 500MHz, the LTC5553 is recommended, since it includes an integrated IF balun. The mixer and integrated RF balun are optimized to cover the 3GHz to 20GHz RF frequency range. The integrated LO amplifier is optimized for the 1GHz to 20GHz frequency range, requiring only 0dBm drive. The part delivers high IIP3 and P1dB, low LO leakage and high integration in a small package.

The LTC5552 is a high performance, microwave double balanced passive mixer that can be used for frequency upconversion or downconversion. The device is similar to the LTC5553, but with a broadband, differential DC to 6GHz IF port. The LTC5552 is recommended for applications where the IF frequency range extends below 500MHz. For applications where the IF frequency is always above 500MHz, the LTC5553 is recommended, since it includes an integrated IF balun.

The mixer and integrated RF balun are optimized to cover the 3GHz to 20GHz RF frequency range. The integrated LO amplifier is optimized for the 1GHz to 20GHz frequency range, requiring only 0dBm drive.

The part delivers high IIP3 and P1dB, low LO leakage and high integration in a small package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number LTC5552IUDB#TRMPBF
Product Name RF Mixer
Package Type QFN
LO Power 0
Intercept Point (IP3) 22.5 dBm
RF 3000 to 20000 MHz
LO 1000 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - M8HC-7 - Richardson RFPD
Richardson RFPD
Specs
Package Type Connectorized; SMA Connectorized
LO Power 7 dBm
Intercept Point (IP3) 13 dBm
View Details
RF Mixer - M85C - Richardson RFPD
Richardson RFPD
Specs
Package Type Connectorized; SMA Connectorized
LO Power 7 dBm
Intercept Point (IP3) 10 dBm
View Details