Richardson RFPD Downconverter ADMV1010AEZ

Description
The ADMV1010 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC) single sideband (SSB) downconverter in a RoHS compliant package optimized for point to point microwave radio designs that operates in the 12.6 GHz to 15.4 GHz frequency range. The ADMV1010 provides 15 dB of conversion gain with 25 dB of image rejection. The ADMV1010 uses a radio frequency (RF), low noise amplifier (LNA) followed by an in-phase/ quadrature (I/Q) double balanced mixer, where a driver amplifier drives the local oscillator (LO). IF1 and IF2 mixer outputs are provided, and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering the unwanted sideband. The ADMV1010 is a much smaller alternative to hybrid style SSB downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies. The ADMV1010 downconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm, 32-terminal LCC package. The ADMV1010 operates over the −40°C to +85°C temperature range.
Request a Quote Datasheet
Description
The ADMV1010 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC) single sideband (SSB) downconverter in a RoHS compliant package optimized for point to point microwave radio designs that operates in the 12.6 GHz to 15.4 GHz frequency range. The ADMV1010 provides 15 dB of conversion gain with 25 dB of image rejection. The ADMV1010 uses a radio frequency (RF), low noise amplifier (LNA) followed by an in-phase/ quadrature (I/Q) double balanced mixer, where a driver amplifier drives the local oscillator (LO). IF1 and IF2 mixer outputs are provided, and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering the unwanted sideband. The ADMV1010 is a much smaller alternative to hybrid style SSB downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies. The ADMV1010 downconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm, 32-terminal LCC package. The ADMV1010 operates over the −40°C to +85°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - ADMV1010AEZ - Richardson RFPD
Downers Grove, IL, United States
Downconverter
ADMV1010AEZ
Downconverter ADMV1010AEZ
The ADMV1010 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC) single sideband (SSB) downconverter in a RoHS compliant package optimized for point to point microwave radio designs that operates in the 12.6 GHz to 15.4 GHz frequency range. The ADMV1010 provides 15 dB of conversion gain with 25 dB of image rejection. The ADMV1010 uses a radio frequency (RF), low noise amplifier (LNA) followed by an in-phase/ quadrature (I/Q) double balanced mixer, where a driver amplifier drives the local oscillator (LO). IF1 and IF2 mixer outputs are provided, and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering the unwanted sideband. The ADMV1010 is a much smaller alternative to hybrid style SSB downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies. The ADMV1010 downconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm, 32-terminal LCC package. The ADMV1010 operates over the −40°C to +85°C temperature range.

The ADMV1010 is a compact, gallium arsenide (GaAs) design, monolithic microwave integrated circuit (MMIC) single sideband (SSB) downconverter in a RoHS compliant package optimized for point to point microwave radio designs that operates in the 12.6 GHz to 15.4 GHz frequency range.

The ADMV1010 provides 15 dB of conversion gain with 25 dB of image rejection. The ADMV1010 uses a radio frequency (RF), low noise amplifier (LNA) followed by an in-phase/ quadrature (I/Q) double balanced mixer, where a driver amplifier drives the local oscillator (LO). IF1 and IF2 mixer outputs are provided, and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering the unwanted sideband. The ADMV1010 is a much smaller alternative to hybrid style SSB downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing assemblies.

The ADMV1010 downconverter comes in a compact, thermally enhanced, 4.9 mm × 4.9 mm, 32-terminal LCC package. The ADMV1010 operates over the −40°C to +85°C temperature range.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number ADMV1010AEZ
Product Name Downconverter
Converter Type Downconverter
Form Factor LCC
Input Frequency 12600 to 15400 MHz
Output Frequency 2700 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Up/Down Converter - HMC6787ALC5ATYTR - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Surface Mount
Input Frequency 37000 to 40000 MHz
View Details
Downconverter - HMC1113LP5ETR - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor SMT
Input Frequency 10000 to 16000 MHz
View Details
Downconverter - ADF5904ACPZ - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 24000 to 24250 MHz
View Details
Downconverter - HMC1113LP5E - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor SMT
Input Frequency 10000 to 16000 MHz
View Details