Richardson RFPD Downconverter HMC904LC5

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - HMC904LC5 - Richardson RFPD
Downers Grove, IL, United States
Downconverter
HMC904LC5
Downconverter HMC904LC5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number HMC904LC5
Product Name Downconverter
Converter Type Downconverter
Form Factor SMT
Input Frequency 17000 to 24000 MHz
Output Frequency 0.0 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Up/Down Converter - HMC6505ALC5TR - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LCC
Input Frequency 5500 to 8600 MHz
View Details
Downconverter - ADMV1010AEZ - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LCC
Input Frequency 12600 to 15400 MHz
View Details
Downconverter - HMC377QS16GE - Richardson RFPD
Specs
Converter Type Downconverter
Input Frequency 800 to 1000 MHz
Output Frequency 50 to 250 MHz
View Details
Up/Down Converter - HMC6146BLC5ATR-R5 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Surface Mount
Input Frequency 40000 to 44000 MHz
View Details