Richardson RFPD RF Schottky Diode MA4E2039

Description
Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E2037 single, MA4E2039 anti-parallel pair and MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitics. The high carrier mobility of gallium arsenide results in lower series resistance than a silicon Schottky with equivalent capacitance, resulting in lower noise figure and conversion loss. The diodes are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coatings prevent damage to the junction and the anode airbridge during handling. Applications: The high cut-off frequency of these diodes allows use through low millimeter wave frequencies. Typical applications include single and double balanced mixers in PCN transceivers and radios, automotive radar systems and police radar detectors. The MA4E2039 anti-parallel pair is designed for use in subharmonically pumped mixers. Close matching of the diode characteristics results in high LO suppression at the RF input.
Request a Quote Datasheet
Description
Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E2037 single, MA4E2039 anti-parallel pair and MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitics. The high carrier mobility of gallium arsenide results in lower series resistance than a silicon Schottky with equivalent capacitance, resulting in lower noise figure and conversion loss. The diodes are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coatings prevent damage to the junction and the anode airbridge during handling. Applications: The high cut-off frequency of these diodes allows use through low millimeter wave frequencies. Typical applications include single and double balanced mixers in PCN transceivers and radios, automotive radar systems and police radar detectors. The MA4E2039 anti-parallel pair is designed for use in subharmonically pumped mixers. Close matching of the diode characteristics results in high LO suppression at the RF input.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Schottky Diode - MA4E2039 - Richardson RFPD
Downers Grove, IL, United States
RF Schottky Diode
MA4E2039
RF Schottky Diode MA4E2039
Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E2037 single, MA4E2039 anti-parallel pair and MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitics. The high carrier mobility of gallium arsenide results in lower series resistance than a silicon Schottky with equivalent capacitance, resulting in lower noise figure and conversion loss. The diodes are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coatings prevent damage to the junction and the anode airbridge during handling. Applications: The high cut-off frequency of these diodes allows use through low millimeter wave frequencies. Typical applications include single and double balanced mixers in PCN transceivers and radios, automotive radar systems and police radar detectors. The MA4E2039 anti-parallel pair is designed for use in subharmonically pumped mixers. Close matching of the diode characteristics results in high LO suppression at the RF input.

Dual Diode - Connected (Anti-Parallel) Configuration: MACOM's MA4E2037 single, MA4E2039 anti-parallel pair and MA4E2040 series tee are gallium arsenide beam lead Schottky barrier diodes. These devices are fabricated on OMCVD epitaxial wafers using a process designed for high device uniformity and extremely low parasitics. The high carrier mobility of gallium arsenide results in lower series resistance than a silicon Schottky with equivalent capacitance, resulting in lower noise figure and conversion loss. The diodes are fully passivated with silicon nitride and have an additional layer of a polymer for scratch protection. The protective coatings prevent damage to the junction and the anode airbridge during handling. Applications: The high cut-off frequency of these diodes allows use through low millimeter wave frequencies. Typical applications include single and double balanced mixers in PCN transceivers and radios, automotive radar systems and police radar detectors. The MA4E2039 anti-parallel pair is designed for use in subharmonically pumped mixers. Close matching of the diode characteristics results in high LO suppression at the RF input.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diodes
Product Number MA4E2039
Product Name RF Schottky Diode
Diode Type Schottky
Unlock Full Specs
to access all available technical data