Single Diode Configuration: MACOM's series of low and medium power glass PIN diodes are specifically designed for use in switches, duplexers, electrically tuned digital filters AGC attenuators, TR switches and RF modulators. They preform particularly well in distortion sensitive environments from HF through S-Band. These hermetically sealed axial leaded PIN diodes are designed for use in the harshest commercial and military applications where their inherent ruggedness makes them an ideal choice. They may ordered screened to meet MIL-STD 19500 requirements.
| Richardson RFPD | |
|---|---|
| Product Category | RF Diodes |
| Product Number | MA47266-146 |
| Product Name | RF PIN Diode |
| Configuration | Single |
| Diode Type | PIN |
| Package | Axial |