Richardson RFPD Detector/Controller LTC5532EDC#TRMPBF

Description
The LTC5532 is an RF power detector for RF applications operating in the 300MHz to 7GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small ThinSOTTM or (2mm x 2mm) DFN package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH. The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. The LTC5532 output buffer gain is set via external resistors. The initial starting voltage of 120mV +/-35mV can be precisely adjusted using the VOS pin. The LTC5532 operates with RF input power levels from –32dBm to 10dBm.
Request a Quote Datasheet
Description
The LTC5532 is an RF power detector for RF applications operating in the 300MHz to 7GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small ThinSOTTM or (2mm x 2mm) DFN package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH. The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. The LTC5532 output buffer gain is set via external resistors. The initial starting voltage of 120mV +/-35mV can be precisely adjusted using the VOS pin. The LTC5532 operates with RF input power levels from –32dBm to 10dBm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - LTC5532EDC#TRMPBF - Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
LTC5532EDC#TRMPBF
Detector/Controller LTC5532EDC#TRMPBF
The LTC5532 is an RF power detector for RF applications operating in the 300MHz to 7GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small ThinSOTTM or (2mm x 2mm) DFN package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH. The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. The LTC5532 output buffer gain is set via external resistors. The initial starting voltage of 120mV +/-35mV can be precisely adjusted using the VOS pin. The LTC5532 operates with RF input power levels from –32dBm to 10dBm.

The LTC5532 is an RF power detector for RF applications operating in the 300MHz to 7GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small ThinSOTTM or (2mm x 2mm) DFN package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH.

The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin.

The LTC5532 output buffer gain is set via external resistors. The initial starting voltage of 120mV +/-35mV can be precisely adjusted using the VOS pin.

The LTC5532 operates with RF input power levels from –32dBm to 10dBm.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number LTC5532EDC#TRMPBF
Product Name Detector/Controller
Frequency Range 300 to 7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector/Controller - ADL5902ACPZ-R7 - Richardson RFPD
Specs
Frequency Range 50 to 9000 MHz
dBm Measurement Range 21 dBm
View Details
Detector/Controller - LTC5505-2ES5#TRMPBF - Richardson RFPD
Specs
Frequency Range 300 to 3500 MHz
dBm Measurement Range 12 dBm
View Details