Richardson RFPD Detector/Controller LTC5507ES6#TRMPBF

Description
The LTC5507 is an RF power detector for applications operating from 100kHz to 1000MHz. The input frequency range is determined by an external capacitor. A temperature-compensa ted Schottky diode peak detector and buffer amplifier are combined in a small 6-pin ThinSOT package. The RF input voltage is peak detected using an on-chip Schottky diode and external capacitor. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA.
Request a Quote Datasheet
Description
The LTC5507 is an RF power detector for applications operating from 100kHz to 1000MHz. The input frequency range is determined by an external capacitor. A temperature-compensa ted Schottky diode peak detector and buffer amplifier are combined in a small 6-pin ThinSOT package. The RF input voltage is peak detected using an on-chip Schottky diode and external capacitor. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - LTC5507ES6#TRMPBF - Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
LTC5507ES6#TRMPBF
Detector/Controller LTC5507ES6#TRMPBF
The LTC5507 is an RF power detector for applications operating from 100kHz to 1000MHz. The input frequency range is determined by an external capacitor. A temperature-compensa ted Schottky diode peak detector and buffer amplifier are combined in a small 6-pin ThinSOT package. The RF input voltage is peak detected using an on-chip Schottky diode and external capacitor. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA.

The LTC5507 is an RF power detector for applications operating from 100kHz to 1000MHz. The input frequency range is determined by an external capacitor. A temperature-compensated Schottky diode peak detector and buffer amplifier are combined in a small 6-pin ThinSOT package.

The RF input voltage is peak detected using an on-chip Schottky diode and external capacitor. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number LTC5507ES6#TRMPBF
Product Name Detector/Controller
Frequency Range 0.1000 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products