Richardson RFPD Detector/Controller LTC5505-2ES5#TRMPBF

Description
The LTC5505-X is an RF power detector for RF applications operating in the 300MHz to 3.5GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small 5-pin ThinSOT package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH. The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA. The LTC5505-2 operates with input power levels from –32dBm to 12dBm.
Request a Quote Datasheet
Description
The LTC5505-X is an RF power detector for RF applications operating in the 300MHz to 3.5GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small 5-pin ThinSOT package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH. The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA. The LTC5505-2 operates with input power levels from –32dBm to 12dBm.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - LTC5505-2ES5#TRMPBF - Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
LTC5505-2ES5#TRMPBF
Detector/Controller LTC5505-2ES5#TRMPBF
The LTC5505-X is an RF power detector for RF applications operating in the 300MHz to 3.5GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small 5-pin ThinSOT package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH. The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA. The LTC5505-2 operates with input power levels from –32dBm to 12dBm.

The LTC5505-X is an RF power detector for RF applications operating in the 300MHz to 3.5GHz range. A temperature compensated Schottky diode peak detector and buffer amplifier are combined in a small 5-pin ThinSOT package. The supply voltage range is optimized for operation from a single lithium-ion cell or 3xNiMH.

The RF input voltage is peak detected using an on-chip Schottky diode. The detected voltage is buffered and supplied to the VOUT pin. A power saving shutdown mode reduces supply current to less than 2uA.

The LTC5505-2 operates with input power levels from –32dBm to 12dBm.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number LTC5505-2ES5#TRMPBF
Product Name Detector/Controller
Frequency Range 300 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Frequency Range 0.0090 to 7000 MHz
dBm Measurement Range 30 dBm
View Details
Detector/Controller - AD8302ARUZ - Richardson RFPD
Specs
Frequency Range 0.0 to 2700 MHz
dBm Measurement Range 10 dBm
View Details