Richardson RFPD Detector/Controller LT5538IDD#PBF

Description
The LT5538 is a 40MHz to 3800MHz monolithic logarithmic RF power detector, capable of measuring RF signals over a wide dynamic range, from –75dBm to 10dBm. The RF signal in an equivalent decibel-scaled value is precisely converted into DC voltage on a linear scale. The wide linear dynamic range is achieved by measuring the RF signal using cascaded RF limiters and RF detectors. Their outputs are summed to generate an accurate linear DC voltage proportional to the input RF signal in dBm. The LT5538 delivers superior temperature stable output (within +/- 1dB over full temperature range) from 40MHz to 3.8GHz. The output is buffered with a low impedance driver.
Request a Quote Datasheet
Description
The LT5538 is a 40MHz to 3800MHz monolithic logarithmic RF power detector, capable of measuring RF signals over a wide dynamic range, from –75dBm to 10dBm. The RF signal in an equivalent decibel-scaled value is precisely converted into DC voltage on a linear scale. The wide linear dynamic range is achieved by measuring the RF signal using cascaded RF limiters and RF detectors. Their outputs are summed to generate an accurate linear DC voltage proportional to the input RF signal in dBm. The LT5538 delivers superior temperature stable output (within +/- 1dB over full temperature range) from 40MHz to 3.8GHz. The output is buffered with a low impedance driver.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - LT5538IDD#PBF - Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
LT5538IDD#PBF
Detector/Controller LT5538IDD#PBF
The LT5538 is a 40MHz to 3800MHz monolithic logarithmic RF power detector, capable of measuring RF signals over a wide dynamic range, from –75dBm to 10dBm. The RF signal in an equivalent decibel-scaled value is precisely converted into DC voltage on a linear scale. The wide linear dynamic range is achieved by measuring the RF signal using cascaded RF limiters and RF detectors. Their outputs are summed to generate an accurate linear DC voltage proportional to the input RF signal in dBm. The LT5538 delivers superior temperature stable output (within +/- 1dB over full temperature range) from 40MHz to 3.8GHz. The output is buffered with a low impedance driver.

The LT5538 is a 40MHz to 3800MHz monolithic logarithmic RF power detector, capable of measuring RF signals over a wide dynamic range, from –75dBm to 10dBm. The RF signal in an equivalent decibel-scaled value is precisely converted into DC voltage on a linear scale. The wide linear dynamic range is achieved by measuring the RF signal using cascaded RF limiters and RF detectors. Their outputs are summed to generate an accurate linear DC voltage proportional to the input RF signal in dBm. The LT5538 delivers superior temperature stable output (within +/- 1dB over full temperature range) from 40MHz to 3.8GHz. The output is buffered with a low impedance driver.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number LT5538IDD#PBF
Product Name Detector/Controller
Frequency Range 40 to 3800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector/Controller - AD8318ACPZ-REEL7 - Richardson RFPD
Specs
Frequency Range 1 to 8000 MHz
dBm Measurement Range 12 dBm
View Details
Detector/Controller - AD8312ACBZ-P2 - Richardson RFPD
Specs
Frequency Range 50 to 3500 MHz
View Details