Richardson RFPD Detector/Controller LT5534ESC6#TRMPBF

Description
The LT5534 is a 50MHz to 3GHz monolithic RF power detector capable of measuring RF signals over a 60dB dynamic range. The RF signal in a decibel scale is precisely converted into DC voltage on a linear scale. The 60dB input dynamic range is achieved using cascaded RF detectors and RF limiters. Their outputs are summed to generate an accurate log-linear DC voltage proportional to the input RF signal in dB. The output is buffered with a low output impedance driver. The LT5534 delivers superior temperature stability (typical output variation within +/- 1dB over the full temperature range). The output responds in less than 40ns to a large RF input signal.
Request a Quote
Description
The LT5534 is a 50MHz to 3GHz monolithic RF power detector capable of measuring RF signals over a 60dB dynamic range. The RF signal in a decibel scale is precisely converted into DC voltage on a linear scale. The 60dB input dynamic range is achieved using cascaded RF detectors and RF limiters. Their outputs are summed to generate an accurate log-linear DC voltage proportional to the input RF signal in dB. The output is buffered with a low output impedance driver. The LT5534 delivers superior temperature stability (typical output variation within +/- 1dB over the full temperature range). The output responds in less than 40ns to a large RF input signal.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Detector/Controller - LT5534ESC6#TRMPBF - Richardson RFPD
Downers Grove, IL, United States
Detector/Controller
LT5534ESC6#TRMPBF
Detector/Controller LT5534ESC6#TRMPBF
The LT5534 is a 50MHz to 3GHz monolithic RF power detector capable of measuring RF signals over a 60dB dynamic range. The RF signal in a decibel scale is precisely converted into DC voltage on a linear scale. The 60dB input dynamic range is achieved using cascaded RF detectors and RF limiters. Their outputs are summed to generate an accurate log-linear DC voltage proportional to the input RF signal in dB. The output is buffered with a low output impedance driver. The LT5534 delivers superior temperature stability (typical output variation within +/- 1dB over the full temperature range). The output responds in less than 40ns to a large RF input signal.

The LT5534 is a 50MHz to 3GHz monolithic RF power detector capable of measuring RF signals over a 60dB dynamic range. The RF signal in a decibel scale is precisely converted into DC voltage on a linear scale. The 60dB input dynamic range is achieved using cascaded RF detectors and RF limiters. Their outputs are summed to generate an accurate log-linear DC voltage proportional to the input RF signal in dB. The output is buffered with a low output impedance driver. The LT5534 delivers superior temperature stability (typical output variation within +/- 1dB over the full temperature range). The output responds in less than 40ns to a large RF input signal.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Power Detectors
Product Number LT5534ESC6#TRMPBF
Product Name Detector/Controller
Frequency Range 50 to 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Detector/Controller - AD8315ARMZRL - Richardson RFPD
Specs
Frequency Range 100 to 2500 MHz
View Details
Detector/Controller - LTC5505-2ES5#TRMPBF - Richardson RFPD
Specs
Frequency Range 300 to 3500 MHz
dBm Measurement Range 12 dBm
View Details