Richardson RFPD Duplexer KFF6567A

Description
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 6.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote
Description
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 6.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - KFF6567A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
KFF6567A
Duplexer KFF6567A
800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 6.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

800 MHz Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in 800 MHz infrastructure applications. Weight: 6.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number KFF6567A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - CER0069A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3.6 dB
View Details
Duplexer - CER0207A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3 dB
View Details
Duplexer - B39212B8092P810 - Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2 dB
View Details
Duplexer - CER0569D - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Insertion Loss 2 dB
RX (Low) 2110 to 2180 MHz
View Details