Richardson RFPD Downconverter HMC908ALC5TR

Description
The HMC908A is a compact, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), inphase/ quadrature (I/Q) downconverter in a leadless, RoHS compliant ceramic leadless chip carrier. This device provides a small signal conversion gain of 11 dB with a noise figure of 2 dB and 25 dB of image rejection at 100 MHz. The HMC908A utilizes a low noise amplifier (LNA) followed by an image rejection mixer that is driven by a local oscillator (LO) buffer amplifier. The image rejection mixer eliminates the need for a filter following the LNA, and removes thermal noise at the image frequency. I and Q mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The HMC908A is a much smaller alternative to hybrid style image rejection mixer downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing techniques.
Request a Quote Datasheet
Description
The HMC908A is a compact, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), inphase/ quadrature (I/Q) downconverter in a leadless, RoHS compliant ceramic leadless chip carrier. This device provides a small signal conversion gain of 11 dB with a noise figure of 2 dB and 25 dB of image rejection at 100 MHz. The HMC908A utilizes a low noise amplifier (LNA) followed by an image rejection mixer that is driven by a local oscillator (LO) buffer amplifier. The image rejection mixer eliminates the need for a filter following the LNA, and removes thermal noise at the image frequency. I and Q mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The HMC908A is a much smaller alternative to hybrid style image rejection mixer downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing techniques.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - HMC908ALC5TR - Richardson RFPD
Downers Grove, IL, United States
Downconverter
HMC908ALC5TR
Downconverter HMC908ALC5TR
The HMC908A is a compact, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), inphase/ quadrature (I/Q) downconverter in a leadless, RoHS compliant ceramic leadless chip carrier. This device provides a small signal conversion gain of 11 dB with a noise figure of 2 dB and 25 dB of image rejection at 100 MHz. The HMC908A utilizes a low noise amplifier (LNA) followed by an image rejection mixer that is driven by a local oscillator (LO) buffer amplifier. The image rejection mixer eliminates the need for a filter following the LNA, and removes thermal noise at the image frequency. I and Q mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The HMC908A is a much smaller alternative to hybrid style image rejection mixer downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing techniques.

The HMC908A is a compact, gallium arsenide (GaAs), monolithic microwave integrated circuit (MMIC), inphase/ quadrature (I/Q) downconverter in a leadless, RoHS compliant ceramic leadless chip carrier. This device provides a small signal conversion gain of 11 dB with a noise figure of 2 dB and 25 dB of image rejection at 100 MHz. The HMC908A utilizes a low noise amplifier (LNA) followed by an image rejection mixer that is driven by a local oscillator (LO) buffer amplifier. The image rejection mixer eliminates the need for a filter following the LNA, and removes thermal noise at the image frequency. I and Q mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The HMC908A is a much smaller alternative to hybrid style image rejection mixer downconverter assemblies, and it eliminates the need for wire bonding by allowing the use of surface-mount manufacturing techniques.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number HMC908ALC5TR
Product Name Downconverter
Converter Type Downconverter
Form Factor LCC
Input Frequency 9000 to 12000 MHz
Output Frequency 0.0 to 3500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Up/Down Converter - HMC6146BLC5ATR - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Surface Mount
Input Frequency 40000 to 44000 MHz
View Details
Up/Down Converter - HMC6505ALC5TR - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LCC
Input Frequency 5500 to 8600 MHz
View Details
Downconverter - HMC377QS16GE - Richardson RFPD
Specs
Converter Type Downconverter
Input Frequency 800 to 1000 MHz
Output Frequency 50 to 250 MHz
View Details
Downconverter - ADMV4640BCPZN-RL7 - Richardson RFPD
Specs
Converter Type Downconverter
View Details