Richardson RFPD Downconverter HMC8108LC5TR-R5

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - HMC8108LC5TR-R5 - Richardson RFPD
Downers Grove, IL, United States
Downconverter
HMC8108LC5TR-R5
Downconverter HMC8108LC5TR-R5
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number HMC8108LC5TR-R5
Product Name Downconverter
Converter Type Downconverter
Form Factor LCC
Input Frequency 9000 to 10000 MHz
Output Frequency 20 to 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Downconverter - ADMV7420BCEZ - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LGA_CAV
Input Frequency 81000 to 86000 MHz
View Details
Up/Down Converter - HMC6146BLC5ATR - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Surface Mount
Input Frequency 40000 to 44000 MHz
View Details
Downconverter - HMC7587 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor Die
Input Frequency 81000 to 86000 MHz
View Details
Downconverter - CHR3364-QEG/20 - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor QFN
Input Frequency 17000 to 24000 MHz
View Details