Richardson RFPD Downconverter HMC7586

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downconverter - HMC7586 - Richardson RFPD
Downers Grove, IL, United States
Downconverter
HMC7586
Downconverter HMC7586
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Converters
Product Number HMC7586
Product Name Downconverter
Converter Type Downconverter
Form Factor Die
Input Frequency 71000 to 76000 MHz
Output Frequency 0.0 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Downconverter - HMC951ALP4ETR - Richardson RFPD
Specs
Converter Type Downconverter
Form Factor LFCSP
Input Frequency 5600 to 6000 MHz
View Details
Up/Down Converter - HMC6787ALC5ATR-R5 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor Surface Mount
Input Frequency 37000 to 40000 MHz
View Details
Up/Down Converter - AD8343ARUZ-REEL7 - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor TSSOP
Input Frequency 400 to 2400 MHz
View Details
Up/Down Converter - ADMV1009AEZ - Richardson RFPD
Specs
Converter Type Upconverter / Downconverter
Form Factor LCC
Input Frequency 12700 to 15400 MHz
View Details