Richardson RFPD RF Mixer HMC557ALC4

Description
The HMC557A is a general purpose, double balanced mixer in a 24-terminal, ceramic leadless chip carrier, RoHS-compliant package. The device can be used as an upconverter or down-converter from 2.5 GHz to 7.0 GHz. This mixer is fabricated in a gallium arsenide (GaAs) metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry. The HMC557A provides excellent local oscillator (LO) to radio frequency (RF) and LO to intermediate frequency (IF) isolation due to optimized balun structures. The RoHS-compliant HMC557A eliminates the need for wire bonding and is compatible with high volume surface-mount manufacturing techniques.
Request a Quote Datasheet
Description
The HMC557A is a general purpose, double balanced mixer in a 24-terminal, ceramic leadless chip carrier, RoHS-compliant package. The device can be used as an upconverter or down-converter from 2.5 GHz to 7.0 GHz. This mixer is fabricated in a gallium arsenide (GaAs) metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry. The HMC557A provides excellent local oscillator (LO) to radio frequency (RF) and LO to intermediate frequency (IF) isolation due to optimized balun structures. The RoHS-compliant HMC557A eliminates the need for wire bonding and is compatible with high volume surface-mount manufacturing techniques.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixer - HMC557ALC4 - Richardson RFPD
Downers Grove, IL, United States
RF Mixer
HMC557ALC4
RF Mixer HMC557ALC4
The HMC557A is a general purpose, double balanced mixer in a 24-terminal, ceramic leadless chip carrier, RoHS-compliant package. The device can be used as an upconverter or down-converter from 2.5 GHz to 7.0 GHz. This mixer is fabricated in a gallium arsenide (GaAs) metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry. The HMC557A provides excellent local oscillator (LO) to radio frequency (RF) and LO to intermediate frequency (IF) isolation due to optimized balun structures. The RoHS-compliant HMC557A eliminates the need for wire bonding and is compatible with high volume surface-mount manufacturing techniques.

The HMC557A is a general purpose, double balanced mixer in a 24-terminal, ceramic leadless chip carrier, RoHS-compliant package. The device can be used as an upconverter or down-converter from 2.5 GHz to 7.0 GHz. This mixer is fabricated in a gallium arsenide (GaAs) metal semiconductor field effect transistor (MESFET) process and requires no external components or matching circuitry.

The HMC557A provides excellent local oscillator (LO) to radio frequency (RF) and LO to intermediate frequency (IF) isolation due to optimized balun structures. The RoHS-compliant HMC557A eliminates the need for wire bonding and is compatible with high volume surface-mount manufacturing techniques.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Mixers
Product Number HMC557ALC4
Product Name RF Mixer
Package Type LCC
LO Power 15
Intercept Point (IP3) 18 dBm
RF 2500 to 7000 MHz
LO 2500 to 7000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixer - SM4B - Richardson RFPD
Richardson RFPD
Specs
Package Type Surface Mount; Surface Mount
LO Power +13 dBm
RF 10 to 1500 MHz
View Details
RF Mixer - SM4T-200/SD - Richardson RFPD
Specs
Package Type Surface Mount; Surface Mount
LO Power +10 dBm
Intercept Point (IP3) 18 dBm
View Details
RF Mixer - HMC521A-SX - Richardson RFPD
Richardson RFPD
Specs
Package Type Die
LO Power 15
Intercept Point (IP3) 19 dBm
View Details