The M4B is a double balanced mixer, designed for use in military, commercial, and test equipment applications. The design utilizes Schottky ring quad diodes and broadBand ferrite baluns to attain excellent performance. This mixer can also be used as phase detector and/or bi-phase modulator since the IF port is DC coupled to the diodes. Environmental screening is available to MIL-STD-883, MIL-STD-202 or MIL-DTL-28837, consult factory.
| Richardson RFPD | |
|---|---|
| Product Category | RF Mixers |
| Product Number | SM4B |
| Product Name | RF Mixer |
| Package Type | Surface Mount; Surface Mount |
| LO Power | +13 dBm |
| RF | 10 to 1500 MHz |
| LO | 10 to 1500 MHz |
| IF | 0.0 to 1000 MHz |