Richardson RFPD Frequency Multiplier HMC445LP4E

Description
The HMC445LP4E is an active miniature x16 frequency multiplier utilizing InGaP GaAs HBT technology in 4x4 mm leadless surface mount packages. Power output is +7 dBm typical from a 5V supply voltage and varies little vs. input power, temperature and supply voltage. Suppression of undesired fundamental and sub-harmonics is >25 dBc typical with respect to output signal level. The low additive SSB phase noise of -130 dBc/Hz at 100 kHz offset helps the user maintain good system noise performance. The HMC445LP4E is ideal for use in LO multiplier chains allowing reduced parts count vs. traditional approaches.
Request a Quote Datasheet
Description
The HMC445LP4E is an active miniature x16 frequency multiplier utilizing InGaP GaAs HBT technology in 4x4 mm leadless surface mount packages. Power output is +7 dBm typical from a 5V supply voltage and varies little vs. input power, temperature and supply voltage. Suppression of undesired fundamental and sub-harmonics is >25 dBc typical with respect to output signal level. The low additive SSB phase noise of -130 dBc/Hz at 100 kHz offset helps the user maintain good system noise performance. The HMC445LP4E is ideal for use in LO multiplier chains allowing reduced parts count vs. traditional approaches.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Multiplier - HMC445LP4E - Richardson RFPD
Downers Grove, IL, United States
Frequency Multiplier
HMC445LP4E
Frequency Multiplier HMC445LP4E
The HMC445LP4E is an active miniature x16 frequency multiplier utilizing InGaP GaAs HBT technology in 4x4 mm leadless surface mount packages. Power output is +7 dBm typical from a 5V supply voltage and varies little vs. input power, temperature and supply voltage. Suppression of undesired fundamental and sub-harmonics is >25 dBc typical with respect to output signal level. The low additive SSB phase noise of -130 dBc/Hz at 100 kHz offset helps the user maintain good system noise performance. The HMC445LP4E is ideal for use in LO multiplier chains allowing reduced parts count vs. traditional approaches.

The HMC445LP4E is an active miniature x16 frequency multiplier utilizing InGaP GaAs HBT technology in 4x4 mm leadless surface mount packages. Power output is +7 dBm typical from a 5V supply voltage and varies little vs. input power, temperature and supply voltage. Suppression of undesired fundamental and sub-harmonics is >25 dBc typical with respect to output signal level. The low additive SSB phase noise of -130 dBc/Hz at 100 kHz offset helps the user maintain good system noise performance. The HMC445LP4E is ideal for use in LO multiplier chains allowing reduced parts count vs. traditional approaches.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Multipliers
Product Number HMC445LP4E
Product Name Frequency Multiplier
Input Frequency Range 619 to 688 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Multiplier - SFD26 - Richardson RFPD
Specs
Input Frequency Range 50 to 3300 MHz
Multiplying Factor 2X
Conversion Loss / Gain 12.5 dB
View Details
Frequency Multiplier - CSFD25 - Richardson RFPD
Specs
Input Frequency Range 10 to 2400 MHz
Multiplying Factor 2X
Conversion Loss / Gain 11.5 dB
View Details
Frequency Multiplier - HMC578-SX - Richardson RFPD
Specs
Input Frequency Range 12000 to 16500 MHz
Multiplying Factor 2X
Package Type Chip
View Details