Richardson RFPD Frequency Divider/Prescaler HMC394LP4ETR

Description
The HMC394LP4E is a low noise GaAs HBT programmable 5-bit counter in 4 x 4mm leadless surface mount package. This device allows continuous division from N= 2 to 32 at input frequencies up to 2.2 GHz. The output voltage swing is 800 mV with a duty cycle inversely proportional to N. The low additive SSB phase noise of -153 dBc/Hz at 100 KHz offset makes this counter an excellent choice for low noise synthesizer applications.
Request a Quote Datasheet
Description
The HMC394LP4E is a low noise GaAs HBT programmable 5-bit counter in 4 x 4mm leadless surface mount package. This device allows continuous division from N= 2 to 32 at input frequencies up to 2.2 GHz. The output voltage swing is 800 mV with a duty cycle inversely proportional to N. The low additive SSB phase noise of -153 dBc/Hz at 100 KHz offset makes this counter an excellent choice for low noise synthesizer applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Divider/Prescaler - HMC394LP4ETR - Richardson RFPD
Downers Grove, IL, United States
Frequency Divider/Prescaler
HMC394LP4ETR
Frequency Divider/Prescaler HMC394LP4ETR
The HMC394LP4E is a low noise GaAs HBT programmable 5-bit counter in 4 x 4mm leadless surface mount package. This device allows continuous division from N= 2 to 32 at input frequencies up to 2.2 GHz. The output voltage swing is 800 mV with a duty cycle inversely proportional to N. The low additive SSB phase noise of -153 dBc/Hz at 100 KHz offset makes this counter an excellent choice for low noise synthesizer applications.

The HMC394LP4E is a low noise GaAs HBT programmable 5-bit counter in 4 x 4mm leadless surface mount package. This device allows continuous division from N= 2 to 32 at input frequencies up to 2.2 GHz. The output voltage swing is 800 mV with a duty cycle inversely proportional to N. The low additive SSB phase noise of -153 dBc/Hz at 100 KHz offset makes this counter an excellent choice for low noise synthesizer applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Logic Dividers
Product Number HMC394LP4ETR
Product Name Frequency Divider/Prescaler
Clock Frequency 100 to 2200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Divider/Prescaler - HMC362 - Richardson RFPD
Specs
Division Ratio 4
Clock Frequency 0.0 to 11000 MHz
Package Type Die
View Details
Frequency Divider/Prescaler - HMC493LP3 - Richardson RFPD
Specs
Division Ratio 4
Clock Frequency 0.0 to 18000 MHz
Package Type QFN
View Details
Frequency Divider/Prescaler - HMC493LP3ETR - Richardson RFPD
Specs
Division Ratio 4
Clock Frequency 0.0 to 18000 MHz
Package Type QFN
View Details
Frequency Divider/Prescaler - HMC492LP3E - Richardson RFPD
Specs
Division Ratio 2
Clock Frequency 0.0 to 18000 MHz
Package Type QFN
View Details