Richardson RFPD RF & MW Power Amplifier HMC1022A-SX

Description
The HMC1022ACHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from dc to 48 GHz. The amplifier provides 11.5 dB of small signal gain, 0.25 W (25 dBm) output power at 1 dB gain compression (P1dB), and a typical output third-order intercept (IP3) of 33 dBm, while requiring 150 mA from a 10 V supply on the VDD pin. Gain flatness is excellent from dc to 48 GHz at ±0.5 dB typical, making the HMC1022ACHIPS ideal for military, space, and test equipment applications. The HMC1022ACHIPS also features inputs/outputs (I/Os) that are internally matched to 50 Ohms, facilitating integration into multichip modules (MCMs). All data is taken with the chip connected via 0.075 mm × 0.025 mm (3 mil × 1 mil) ribbon bonds with a minimal length of 0.31 mm (12 mils).
Request a Quote Datasheet
Description
The HMC1022ACHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from dc to 48 GHz. The amplifier provides 11.5 dB of small signal gain, 0.25 W (25 dBm) output power at 1 dB gain compression (P1dB), and a typical output third-order intercept (IP3) of 33 dBm, while requiring 150 mA from a 10 V supply on the VDD pin. Gain flatness is excellent from dc to 48 GHz at ±0.5 dB typical, making the HMC1022ACHIPS ideal for military, space, and test equipment applications. The HMC1022ACHIPS also features inputs/outputs (I/Os) that are internally matched to 50 Ohms, facilitating integration into multichip modules (MCMs). All data is taken with the chip connected via 0.075 mm × 0.025 mm (3 mil × 1 mil) ribbon bonds with a minimal length of 0.31 mm (12 mils).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - HMC1022A-SX - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
HMC1022A-SX
RF & MW Power Amplifier HMC1022A-SX
The HMC1022ACHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from dc to 48 GHz. The amplifier provides 11.5 dB of small signal gain, 0.25 W (25 dBm) output power at 1 dB gain compression (P1dB), and a typical output third-order intercept (IP3) of 33 dBm, while requiring 150 mA from a 10 V supply on the VDD pin. Gain flatness is excellent from dc to 48 GHz at ±0.5 dB typical, making the HMC1022ACHIPS ideal for military, space, and test equipment applications. The HMC1022ACHIPS also features inputs/outputs (I/Os) that are internally matched to 50 Ohms, facilitating integration into multichip modules (MCMs). All data is taken with the chip connected via 0.075 mm × 0.025 mm (3 mil × 1 mil) ribbon bonds with a minimal length of 0.31 mm (12 mils).

The HMC1022ACHIPS is a gallium arsenide (GaAs), pseudomorphic high electron mobility transistor (pHEMT), monolithic microwave integrated circuit (MMIC), distributed power amplifier that operates from dc to 48 GHz. The amplifier provides 11.5 dB of small signal gain, 0.25 W (25 dBm) output power at 1 dB gain compression (P1dB), and a typical output third-order intercept (IP3) of 33 dBm, while requiring 150 mA from a 10 V supply on the VDD pin. Gain flatness is excellent from dc to 48 GHz at ±0.5 dB typical, making the HMC1022ACHIPS ideal for military, space, and test equipment applications. The HMC1022ACHIPS also features inputs/outputs (I/Os) that are internally matched to 50 Ohms, facilitating integration into multichip modules (MCMs). All data is taken with the chip connected via 0.075 mm × 0.025 mm (3 mil × 1 mil) ribbon bonds with a minimal length of 0.31 mm (12 mils).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number HMC1022A-SX
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Frequency Range 0.0 to 48000 MHz
Maximum Gain 11.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF & MW LNA - HMC1040LP3CETR - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 43500 MHz
Maximum Gain 23 dB
View Details
RF & MW LNA - ADL5523ACPZ-R7 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 4000 MHz
Maximum Gain 21.5 dB
View Details
RF & MW Power Amplifier - ADPA7008AEHZ-R7 - Richardson RFPD
Specs
Amplifier Type Power Amplifier
Frequency Range 20000 to 54000 MHz
Maximum Gain 17.5 dB
View Details