Richardson RFPD RF Relay GRF300-5

Description
The ultraminiature GRF300 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. GRF300 relays feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. The GRF300 version with the improved ground connections can push the performance up into the 10 Gbps data rates for digital signal integrity applications. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF300 extend performance advantages over similar RF devices that simply offer formed leads for surface mounting. These relays are engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance.
Request a Quote
Description
The ultraminiature GRF300 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. GRF300 relays feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. The GRF300 version with the improved ground connections can push the performance up into the 10 Gbps data rates for digital signal integrity applications. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF300 extend performance advantages over similar RF devices that simply offer formed leads for surface mounting. These relays are engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Relay - GRF300-5 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
GRF300-5
RF Relay GRF300-5
The ultraminiature GRF300 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. GRF300 relays feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. The GRF300 version with the improved ground connections can push the performance up into the 10 Gbps data rates for digital signal integrity applications. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF300 extend performance advantages over similar RF devices that simply offer formed leads for surface mounting. These relays are engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance.

The ultraminiature GRF300 relays are designed to provide a practical surface-mount solution with improved RF signal repeatability over the frequency range. GRF300 relays feature a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. The GRF300 version with the improved ground connections can push the performance up into the 10 Gbps data rates for digital signal integrity applications. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF300 extend performance advantages over similar RF devices that simply offer formed leads for surface mounting. These relays are engineered for use in RF attenuator, RF switch matrices, ATE and other applications that require dependable high frequency signal fidelity and performance.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electromechanical Relays
Product Number GRF300-5
Product Name RF Relay
Mounting TO-5
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relay - 1618002-7 - Richardson RFPD
Specs
Relay Type General
Poles Single Pole (SP)
Throw Single Throw
View Details