Richardson RFPD RF Relay GRF180-5

Description
The series GRF180 relay is the first hermetically sealed, ultraminiature RF relay designed from inception for surface mount applications. This magnetic-latching relay features extremely low internal circuit losses for exceptional time and frequency domain response characteristics through and beyond the UHF spectrum and into the S band. The GRF180 features a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF180 extends performance advantages over similar RF devices that simply offer formed leads for surface mounting. The GRF180 is robust to shock, vibration and temperature extremes for use in space applications and other demanding environments. It is engineered for use in RF attenuators, RF switch matrices, automated test equipment, spacecraft and other applications that require dependable high-frequency signal fidelity and performance. Its low profile and 0.100"" grid spaced terminals make the GRF180 ideal for applications where extreme packaging density and/or lose PC board spacing are required.
Request a Quote
Description
The series GRF180 relay is the first hermetically sealed, ultraminiature RF relay designed from inception for surface mount applications. This magnetic-latching relay features extremely low internal circuit losses for exceptional time and frequency domain response characteristics through and beyond the UHF spectrum and into the S band. The GRF180 features a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF180 extends performance advantages over similar RF devices that simply offer formed leads for surface mounting. The GRF180 is robust to shock, vibration and temperature extremes for use in space applications and other demanding environments. It is engineered for use in RF attenuators, RF switch matrices, automated test equipment, spacecraft and other applications that require dependable high-frequency signal fidelity and performance. Its low profile and 0.100"" grid spaced terminals make the GRF180 ideal for applications where extreme packaging density and/or lose PC board spacing are required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Relay - GRF180-5 - Richardson RFPD
Downers Grove, IL, United States
RF Relay
GRF180-5
RF Relay GRF180-5
The series GRF180 relay is the first hermetically sealed, ultraminiature RF relay designed from inception for surface mount applications. This magnetic-latching relay features extremely low internal circuit losses for exceptional time and frequency domain response characteristics through and beyond the UHF spectrum and into the S band. The GRF180 features a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF180 extends performance advantages over similar RF devices that simply offer formed leads for surface mounting. The GRF180 is robust to shock, vibration and temperature extremes for use in space applications and other demanding environments. It is engineered for use in RF attenuators, RF switch matrices, automated test equipment, spacecraft and other applications that require dependable high-frequency signal fidelity and performance. Its low profile and 0.100"" grid spaced terminals make the GRF180 ideal for applications where extreme packaging density and/or lose PC board spacing are required.

The series GRF180 relay is the first hermetically sealed, ultraminiature RF relay designed from inception for surface mount applications. This magnetic-latching relay features extremely low internal circuit losses for exceptional time and frequency domain response characteristics through and beyond the UHF spectrum and into the S band. The GRF180 features a unique ground shield that isolates and shields each lead to ensure excellent contact-to-contact and pole-to-pole isolation. This ground shield provides a ground interface that results in improved high-frequency performance as well as parametric repeatability. The GRF180 extends performance advantages over similar RF devices that simply offer formed leads for surface mounting. The GRF180 is robust to shock, vibration and temperature extremes for use in space applications and other demanding environments. It is engineered for use in RF attenuators, RF switch matrices, automated test equipment, spacecraft and other applications that require dependable high-frequency signal fidelity and performance. Its low profile and 0.100"" grid spaced terminals make the GRF180 ideal for applications where extreme packaging density and/or lose PC board spacing are required.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electromechanical Relays
Product Number GRF180-5
Product Name RF Relay
Mounting Centigrid, SMT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Poles Double Pole (DP)
Throw Double Throw
View Details
RF Relay - 2-1462051-3 - Richardson RFPD
Specs
Poles Single Pole (SP)
Throw Double Throw
View Details
RF Relay - 412H-12 - Richardson RFPD
Richardson RFPD
Specs
Mounting TO-5
Poles Double Pole (DP)
Throw Double Throw
View Details