Richardson RFPD Frequency Multiplier CHX1162-QDG/20

Description
UMS has developed a packaged monolithic times two multiplier (x2) which integrates input and output buffer. The output frequency from 35 to 43GHz, combined with an output power of 8dBm make of this circuit a very versatile multiplier for telecommunication and specifically for E-band system. Moreover it is proposed in standard surface mount package and integrates ESD protection. The overall power supply is of +5V/50mA. It is developed on a robust 0.15µm gate length pHEMT process, and will be available both as a bare die, and in a standard surface mount 24 leads QFN4x5, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC.
Request a Quote Datasheet
Description
UMS has developed a packaged monolithic times two multiplier (x2) which integrates input and output buffer. The output frequency from 35 to 43GHz, combined with an output power of 8dBm make of this circuit a very versatile multiplier for telecommunication and specifically for E-band system. Moreover it is proposed in standard surface mount package and integrates ESD protection. The overall power supply is of +5V/50mA. It is developed on a robust 0.15µm gate length pHEMT process, and will be available both as a bare die, and in a standard surface mount 24 leads QFN4x5, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Multiplier - CHX1162-QDG/20 - Richardson RFPD
Downers Grove, IL, United States
Frequency Multiplier
CHX1162-QDG/20
Frequency Multiplier CHX1162-QDG/20
UMS has developed a packaged monolithic times two multiplier (x2) which integrates input and output buffer. The output frequency from 35 to 43GHz, combined with an output power of 8dBm make of this circuit a very versatile multiplier for telecommunication and specifically for E-band system. Moreover it is proposed in standard surface mount package and integrates ESD protection. The overall power supply is of +5V/50mA. It is developed on a robust 0.15µm gate length pHEMT process, and will be available both as a bare die, and in a standard surface mount 24 leads QFN4x5, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC.

UMS has developed a packaged monolithic times two multiplier (x2) which integrates input and output buffer. The output frequency from 35 to 43GHz, combined with an output power of 8dBm make of this circuit a very versatile multiplier for telecommunication and specifically for E-band system. Moreover it is proposed in standard surface mount package and integrates ESD protection. The overall power supply is of +5V/50mA. It is developed on a robust 0.15µm gate length pHEMT process, and will be available both as a bare die, and in a standard surface mount 24 leads QFN4x5, compliant with the Restriction of Hazardous Substances (RoHS) European Union directive 2002/95/EC.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Frequency Multipliers
Product Number CHX1162-QDG/20
Product Name Frequency Multiplier
Input Frequency Range 17500 to 21500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Frequency Multiplier - HMC575LP4 - Richardson RFPD
Specs
Input Frequency Range 3000 to 4500 MHz
Multiplying Factor 2X
Package Type Surface Mount
View Details
Frequency Multiplier - HMC1096LP3ETR - Richardson RFPD
Specs
Input Frequency Range 1900 to 2800 MHz
Multiplying Factor 2X
Package Type Surface Mount
View Details
Frequency Multiplier - FDZ5013C - Richardson RFPD
Specs
Input Frequency Range 3000 to 12000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 12 dB
View Details
Frequency Multiplier - HMC573LC3B - Richardson RFPD
Specs
Input Frequency Range 4000 to 11000 MHz
Multiplying Factor 2X
Package Type Surface Mount
View Details