Richardson RFPD N-Way Divider / Combiner CHW4313-QAG/20

Description
The CHW4313-QAG is a 3-way 0 degree Power divider/Combiner designed for wideband operation from 24 to 35GHz. It supports many applications including phase array radars, 5G applications as well as satellites communications and Test and Measurements. The circuit is manufactured on GaAs passive technology dedicated for high performance. It is supplied in RoHS compliant 3x3mm SMD package.
Request a Quote Datasheet
Description
The CHW4313-QAG is a 3-way 0 degree Power divider/Combiner designed for wideband operation from 24 to 35GHz. It supports many applications including phase array radars, 5G applications as well as satellites communications and Test and Measurements. The circuit is manufactured on GaAs passive technology dedicated for high performance. It is supplied in RoHS compliant 3x3mm SMD package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Way Divider / Combiner - CHW4313-QAG/20 - Richardson RFPD
Downers Grove, IL, United States
N-Way Divider / Combiner
CHW4313-QAG/20
N-Way Divider / Combiner CHW4313-QAG/20
The CHW4313-QAG is a 3-way 0 degree Power divider/Combiner designed for wideband operation from 24 to 35GHz. It supports many applications including phase array radars, 5G applications as well as satellites communications and Test and Measurements. The circuit is manufactured on GaAs passive technology dedicated for high performance. It is supplied in RoHS compliant 3x3mm SMD package.

The CHW4313-QAG is a 3-way 0 degree Power divider/Combiner designed for wideband operation from 24 to 35GHz. It supports many applications including phase array radars, 5G applications as well as satellites communications and Test and Measurements.

The circuit is manufactured on GaAs passive technology dedicated for high performance.

It is supplied in RoHS compliant 3x3mm SMD package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Power Dividers and RF Power Combiners
Product Number CHW4313-QAG/20
Product Name N-Way Divider / Combiner
0º Power Divider Division: 3-Way
Package Type / Form Factor QFN
Frequency 24000.00 to 35000.00 MHz
Insertion Loss 0.60 dB
Unlock Full Specs
to access all available technical data

Similar Products

N-Way Divider / Combiner - M3H-50-PIN - Richardson RFPD
Specs
0º Power Divider Division: 3-Way
Package Type / Form Factor TO-5
Frequency 1.00 to 100.00 MHz
View Details
N-Way Divider / Combiner - PD6080J5050S2HF - Richardson RFPD
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 6000.00 to 8000.00 MHz
View Details
N-Way Divider / Combiner - 2089-6210-00 - Richardson RFPD
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized; Connectorized - SMA Female
Connectors SMA
View Details
N-Way Divider / Combiner - MAPDCC0009 - Richardson RFPD
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor SOIC
Frequency 960.00 MHz
View Details