Richardson RFPD Duplexer CER0126A

Description
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0126A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0126A
Duplexer CER0126A
1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

1800 MHz DCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in DCS infrastructure applications. Weight: 3.2 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0126A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - CER0121A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 1.5 dB
View Details
Duplexer - CER0207A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3 dB
View Details
Duplexer - USD025C - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3 dB
View Details
Duplexer - CER0127A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Insertion Loss 4.2 dB
RX (Low) 880 to 915 MHz
View Details