Richardson RFPD Duplexer CER0121A

Description
2100 MHz W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet
Description
2100 MHz W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0121A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0121A
Duplexer CER0121A
2100 MHz W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

2100 MHz W-CDMA Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in W-CDMA infrastructure applications. Weight: 3.0 grams typical. Material: Filter is composed of a ceramic block plated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0121A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - B39262B5337U410 - Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.3 dB
View Details
Duplexer - USD010A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 1.7 dB
View Details
Duplexer - CER0207A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3 dB
View Details
Duplexer - USD014A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 2.5 dB
View Details