Richardson RFPD Duplexer CER0023A

Description
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 2.74 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote
Description
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 2.74 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Duplexer - CER0023A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
CER0023A
Duplexer CER0023A
1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 2.74 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

1900 MHz PCS Duplexer. Surface mount, silver (Ag) coated ceramic duplexer. Developed for use in PCS infrastructure and subscriber applications. Weight: 2.74 grams typical. Material: Filter is composed of a ceramic block coated with Ag and a shield made of nickel silver plated steel. Filter complies with RoHS standards.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number CER0023A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - KFF6686A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 3 dB
View Details
Duplexer - KFF6669A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Package Type Surface Mount
Insertion Loss 1.6 dB
View Details
Duplexer - KFF6636A - Richardson RFPD
Richardson RFPD
Specs
Device Type Duplexer
Insertion Loss 3.5 dB
RX (Low) 824 to 849 MHz
View Details
Diplexer - B39941B8048P810 - Richardson RFPD
Specs
Device Type Diplexer
Package Type Surface Mount
Insertion Loss 1.5 dB
View Details