Richardson RFPD Silicon Carbide Diode C4D05120E

Description
Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies (SMPS) Boost Diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages LED Lighting Power Supplies AC/DC converters
Request a Quote Datasheet
Description
Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies (SMPS) Boost Diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages LED Lighting Power Supplies AC/DC converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - C4D05120E - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C4D05120E
Silicon Carbide Diode C4D05120E
Features 1.2kV Schottky Rectifier Zero Reverse Recovery Current High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway Applications Switch Mode Power Supplies (SMPS) Boost Diodes in PFC or DC/DC stages Free Wheeling Diodes in Inverter stages LED Lighting Power Supplies AC/DC converters

Features

  • 1.2kV Schottky Rectifier
  • Zero Reverse Recovery Current
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway

Applications

  • Switch Mode Power Supplies (SMPS)
  • Boost Diodes in PFC or DC/DC stages
  • Free Wheeling Diodes in Inverter stages
  • LED Lighting Power Supplies
  • AC/DC converters
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Diodes
Product Number C4D05120E
Product Name Silicon Carbide Diode
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Carbide Diode - C4D10120E-TR - Richardson RFPD
Specs
Diode Type Silicon Carbide Diode
IF 10000 mA
View Details
Rectifier Module - Fast Recovery/FRED - APT60D60BG - Richardson RFPD
Specs
Diode Type Rectifier Module - Fast Recovery/FRED
Diode Applications Rectifier
IF 60000 mA
View Details
RF Schottky Diode - CDF7623-000 - Richardson RFPD
Specs
Diode Type Schottky; RF Diodes
View Details
Specs
Diode Type Rectifier Module - Fast Recovery/FRED
Diode Applications Rectifier
IF 15000 mA
View Details