Richardson RFPD Silicon Carbide Diode C3D20065D

Description
Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway
Request a Quote Datasheet
Description
Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silicon Carbide Diode - C3D20065D - Richardson RFPD
Downers Grove, IL, United States
Silicon Carbide Diode
C3D20065D
Silicon Carbide Diode C3D20065D
Silicon Carbide Schottky Diode Features 650-Volt Schottky Rectifier Zero Reverse Recovery Current Zero Forward Recovery Voltage High-Frequency Operation Temperature-Independ ent Switching Behavior Extremely Fast Switching Positive Temperature Coefficient on VF Benefits Replace Bipolar with Unipolar Rectifiers Essentially No Switching Losses Higher Efficiency Reduction of Heat Sink Requirements Parallel Devices Without Thermal Runaway

Silicon Carbide Schottky Diode

Features

  • 650-Volt Schottky Rectifier
  • Zero Reverse Recovery Current
  • Zero Forward Recovery Voltage
  • High-Frequency Operation
  • Temperature-Independent Switching Behavior
  • Extremely Fast Switching
  • Positive Temperature Coefficient on VF

Benefits

  • Replace Bipolar with Unipolar Rectifiers
  • Essentially No Switching Losses
  • Higher Efficiency
  • Reduction of Heat Sink Requirements
  • Parallel Devices Without Thermal Runaway
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Diodes
Product Number C3D20065D
Product Name Silicon Carbide Diode
Diode Type Silicon Carbide Diode
Unlock Full Specs
to access all available technical data

Similar Products

RF PIN Diode - 1N5719-54 - Richardson RFPD
Specs
Diode Type PIN; RF Diodes
VR 100 volts
View Details
Rectifier Module - Fast Recovery/FRED - APT15DS60BG - Richardson RFPD
Specs
Diode Type Rectifier Module - Fast Recovery/FRED
Diode Applications Rectifier
IF 13000 mA
View Details
Silicon Carbide Diode - C4D10120A - Richardson RFPD
Specs
Diode Type Silicon Carbide Diode
IF 10000 mA
View Details
Rectifier Module - Schottky - APT30S20BCTG - Richardson RFPD
Specs
Diode Type Schottky
Diode Applications Rectifier
IF 45000 mA
View Details