The BD2425N50200AHF is a low cost, low profile sub-miniature unbalanced to balanced transformer designed for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD2425N50200AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD2425N50200AHF has an unbalanced port impedance of 50 Ohm and a 200 Ohm balanced port impedance. This transformation enables single ended signals to be applied to differential ports on modern integrated chipsets. The output ports have equal amplitude (-3dB) with 180 degree phase differential. The BD2425N50200AHF is available on tape and reel for pick and place high volume manufacturing.
| Richardson RFPD | |
|---|---|
| Product Category | Transformers |
| Product Number | BD2425J50200AHF |
| Product Name | Balun Transformer |
| Other Transformer Types / Applications | Balun |