The BD0810N50100AHF is one of the world’s smallest and highest performance, halogen free, low profile sub-miniature unbalanced to balanced transformer targeted at the 900MHz ISM bands as well as the low band WCDMA/GSM markets and designed specifically for differential inputs and output locations on modern chipsets in an easy to use surface mount package. The BD0810N50100AHF is ideal for high volume manufacturing and delivers higher performance than traditional ceramic baluns. The BD0810N50100AHF has an unbalanced port impedance of 50 Ohm and 100 Ohm balanced port impedance. The balanced ports have equal amplitude (-3dB) with 180 degree phase differential.
| Richardson RFPD | |
|---|---|
| Product Category | Transformers |
| Product Number | BD0810N50100AHF |
| Product Name | Balun Transformer |
| Other Transformer Types / Applications | Balun |