Richardson RFPD Analog Switch ADV3205JSTZ

Description
The ADV3205 is a fully buffered crosspoint switch matrix that operates on ±5 V, making it ideal for video applications. It offers a ?3 dB signal bandwidth of 60 MHz and channel switch times of less than 60 ns with 0.1% settling. The ADV3205 has excellent crosstalk performance, and ground/power pins surround all inputs and outputs to provide extra shielding required for the most demanding applications. The differential gain and differential phase of better than 0.1% and 0.1°, respectively, along with 0.1 dB flatness out to 10 MHz, make the ADV3205 an excellent choice for many video applications.
Request a Quote Datasheet
Description
The ADV3205 is a fully buffered crosspoint switch matrix that operates on ±5 V, making it ideal for video applications. It offers a ?3 dB signal bandwidth of 60 MHz and channel switch times of less than 60 ns with 0.1% settling. The ADV3205 has excellent crosstalk performance, and ground/power pins surround all inputs and outputs to provide extra shielding required for the most demanding applications. The differential gain and differential phase of better than 0.1% and 0.1°, respectively, along with 0.1 dB flatness out to 10 MHz, make the ADV3205 an excellent choice for many video applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switch - ADV3205JSTZ - Richardson RFPD
Downers Grove, IL, United States
Analog Switch
ADV3205JSTZ
Analog Switch ADV3205JSTZ
The ADV3205 is a fully buffered crosspoint switch matrix that operates on ±5 V, making it ideal for video applications. It offers a ?3 dB signal bandwidth of 60 MHz and channel switch times of less than 60 ns with 0.1% settling. The ADV3205 has excellent crosstalk performance, and ground/power pins surround all inputs and outputs to provide extra shielding required for the most demanding applications. The differential gain and differential phase of better than 0.1% and 0.1°, respectively, along with 0.1 dB flatness out to 10 MHz, make the ADV3205 an excellent choice for many video applications.

The ADV3205 is a fully buffered crosspoint switch matrix that operates on ±5 V, making it ideal for video applications. It offers a ?3 dB signal bandwidth of 60 MHz and channel switch times of less than 60 ns with 0.1% settling. The ADV3205 has excellent crosstalk performance, and ground/power pins surround all inputs and outputs to provide extra shielding required for the most demanding applications. The differential gain and differential phase of better than 0.1% and 0.1°, respectively, along with 0.1 dB flatness out to 10 MHz, make the ADV3205 an excellent choice for many video applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Analog Switches
Product Number ADV3205JSTZ
Product Name Analog Switch
tON 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switch - ADP199ACBZ-R7 - Richardson RFPD
Specs
Supply Voltage (VS) 0.9000 to 3.6 volts
tON 20000 ns
tOFF 60000 ns
View Details
Analog Switch - ADG611YRUZ - Richardson RFPD
Specs
Supply Voltage (VS) 2.7 to 5.5 volts
tON 45 ns
tOFF 25 ns
View Details